EN
  • EN
  • DE

AD7528AQ

Part No AD7528AQ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description CMOS Dual 8-Bit Buffered Multiplying DAC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Part Status Obsolete(EOL)
Resolution 8
Number of D/A Converters 2
Settling Time 400ns
Output Type Current - Unbuffered
Data Interface Parallel
Reference Type External
Operating Supply Voltage 5 V ~ 15 V
Voltage - Supply, Digital 5 V ~ 15 V
INL/DNL (LSB) ±1 (Maximum), ±1 (Maximum)
Architecture R-2R
Operating Temperature Range -40°C ~ 85°C
Package 20-CDIP (0.300", 7.62mm)
Manufacturer Package 20-CDIP
RoHS State Request Verification
Win Source Part Number 1137338-AD7528AQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD7528
Introduction Date September 04, 1996
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD7528AQ CAD Model

Description

Introduction

The AD7528AQ is a monolithic dual 8-bit digital-to-analog converter (DAC) designed by Analog Devices Inc., which offers high-performance and reliability in a compact form factor. This precision analog component is well-suited for applications requiring dual DAC functionality with a single power supply, making it an ideal choice for a wide range of industrial, communication, and instrumentation systems.

Key Features

  • Dual 8-Bit DAC: The AD7528AQ contains two independent DACs on a single chip, offering designers the flexibility to employ dual DAC configurations with reduced power consumption and board space.
  • High-Speed Operation: With fast settling times, the AD7528AQ is capable of converting digital inputs to analog outputs with minimal delay, making it suitable for high-speed applications.
  • Low Power Consumption: Designed for efficiency, this DAC operates on a single +5V to +15V power supply, ensuring low power usage without compromising on performance.
  • Flexible Reference Inputs: The device features versatile reference input capabilities, allowing users to set the full-scale output voltage to match specific application requirements.
  • Easy Interface: The AD7528AQ's simple digital interface is compatible with most microprocessors and digital systems, ensuring ease of integration into existing designs.

Applications

The versatility of the AD7528AQ makes it a prime candidate for a variety of applications, including but not limited to:

  • Digital Signal Processing (DSP)
  • Automatic Test Equipment (ATE)
  • Robotics and Control Systems
  • Data Acquisition Systems
  • Battery-operated Devices

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and the AD7528AQ is no exception. The device is available in a rugged, hermetically sealed 20-lead Ceramic DIP package, ensuring long-term reliability even in harsh environmental conditions. With its combination of dual DAC integration, high-speed performance, and low power consumption, the AD7528AQ stands as a testament to Analog Devices' dedication to excellence in analog technology.

You May Also Be Interested in

Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess