EN
  • EN
  • DE

AD7609BSTZ-RL

Part No AD7609BSTZ-RL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS/ADC 18BIT 200K 64LQFP / Data Acquisition System (DAS), ADC 18 b 200k SPI, DSP 64-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Type Data Acquisition System (DAS), ADC
Number of Channels 8
Resolution (Bits) 18 b
Sampling Rate (Per Second) 200k
Data Interface SPI, DSP
Voltage Supply Source Analog and Digital
Voltage - Supply 2.3V ~ 5V, 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number AD7609
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355687-AD7609BSTZ-RL
Ultra Librarian 3D Model Ultra Librarian AD7609BSTZ-RL CAD Model

Description

AD7609BSTZ-RL Image

The AD7609BSTZ-RL from Analog Devices Inc. is a high-performance, 8-channel data acquisition system that provides a versatile solution for a wide range of applications requiring precise and accurate signal conversion. This integrated circuit features a 18-bit, 200 kSPS analog-to-digital converter (ADC) with a true bipolar input range, making it an ideal choice for industrial control systems, medical instruments, and any application that demands high dynamic range and linearity.

This robust component comes in a 64-LQFP (Low Profile Quad Flat Package) and is part of the AD7609 series. With its on-chip oversampling and filtering, it reduces the need for external components, thus simplifying the design and reducing the overall system cost. The AD7609BSTZ-RL also offers a flexible input range, ±10 V and ±5 V, allowing designers to accommodate a variety of signal levels.

The device features a simultaneous sampling rate, ensuring that all channels are sampled at the same time, which is critical for phase-sensitive applications. The integrated track-and-hold amplifiers ensure accurate capture of the input signal, preserving the integrity of the data. Additionally, the AD7609BSTZ-RL is equipped with an internal reference, but it also allows for an external reference to be used for enhanced flexibility.

The AD7609BSTZ-RL boasts a serial and parallel interface, enabling easy integration with most microcontrollers and digital signal processors. Its automatic channel sequencer simplifies the scanning of multiple channels, which is especially useful in multiplexed applications. The device also features a temperature sensor for monitoring the internal die temperature, providing additional data for system diagnostics and reliability.

With its combination of features, the AD7609BSTZ-RL from Analog Devices Inc. stands out as a comprehensive solution for designers who require a high-precision, multi-channel ADC with minimal design complexity and maximum functionality.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC 24BIT PGA/ALC 44LQFP
Need more? Email Us
Cirrus Logic Inc.
IC DAC
Lowest to $53.6763
Harris Corporation
6 BIT, 20MSPS, VIDEO A/D CONVERT
Lowest to $4.9662
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Cirrus Logic Inc.
8-PIN, 16-BIT, 96 KHZ STEREO DAC
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $50.4778 $50.4778
3+ $41.4177 $124.2531
4+ $40.1234 $160.4936
6+ $38.8291 $232.9746
7+ $37.5348 $262.7436
9+ $33.6519 $302.8671
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess