EN
  • EN
  • DE

AD7622BSTZ

Part No AD7622BSTZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT DIFFERENTIAL 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 16
Sampling Rate 2M
Number of Inputs 1
Input Type Differential
Data Interface SPI, Parallel, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 2.37 V to 2.63 V
Digital Supply Voltage 2.37 V to 2.63 V
Temperature Range - Operating -40°C to 85°C
Case / Package 48-LQFP (7x7)
Win Source Part Number 084651-AD7622BSTZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7622BSTZ CAD Model

Description

AD7622BSTZ Product Overview

The AD7622BSTZ is a high-performance, 16-bit, 1 MSPS analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in precision signal processing technology. This ADC provides an exceptional balance of speed, precision, and power, making it an ideal choice for a wide range of applications including medical imaging, data acquisition systems, and industrial automation.

Integrating a low-noise, high-speed sample-and-hold amplifier and a 16-bit charge redistribution successive approximation register (SAR) ADC, the AD7622BSTZ delivers high accuracy and fast conversion rates with no pipeline delays. The device comes in a compact 48-lead LQFP (Low-profile Quad Flat Package) that is suitable for space-constrained applications.

Key Features

  • Precision Performance: The AD7622BSTZ boasts a 16-bit resolution with a maximum sampling rate of 1 MSPS, ensuring precise digital representation of the analog input signal.
  • Low Power Consumption: Designed for efficient operation, the device consumes a mere 90 mW at full speed, which drops to 40 µW in power-down mode, making it ideal for battery-powered and energy-sensitive applications.
  • Flexible Voltage Range: The ADC operates with a dual supply voltage from ±5 V to ±15 V, allowing it to accommodate a variety of signal levels.
  • Easy Interface: The AD7622BSTZ features a parallel interface which simplifies connections to microcontrollers and DSPs, facilitating easy integration into system designs.
  • No Missing Codes: Guaranteed no missing codes over the full operating temperature range ensures reliable performance in demanding environments.

Applications

  • Medical Imaging Systems
  • Instrumentation and Control Systems
  • Data Acquisition Systems
  • Industrial Process Control
  • High-speed Data Logging

In summary, the AD7622BSTZ from Analog Devices Inc. is a versatile and reliable ADC solution that offers a superior combination of speed, precision, and power efficiency. Its robust feature set and ease of use make it an excellent choice for designers seeking to enhance the performance of their data conversion systems.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.3466 $75.3466
2+ $61.8228 $123.6456
3+ $59.8909 $179.6727
4+ $57.9589 $231.8356
5+ $56.0269 $280.1345
6+ $50.2311 $301.3866
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess