EN
  • EN
  • DE

AD7656BSTZ

Part No AD7656BSTZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 6-Channel Hex ADC SAR 250ksps 16-bit Parallel/Serial 64-Pin LQFP Tray / IC ADC 16BIT 6CH 250KSPS 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 16
Sampling Rate 250k
Number of Inputs 6
Input Type Single Ended
Data Interface SPI, Parallel, DSP
Configuration S/H-ADC
Number of A/D Converters 6
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Features Simultaneous Sampling, True Bipolar
Temperature Range - Operating -40°C to 85°C
Case / Package 64-LQFP (10x10)
Win Source Part Number 085442-AD7656BSTZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD7656
Introduction Date September 02, 2004
ECCN EAR99
Country of Origin China, Ireland, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD7656BSTZ CAD Model

Description

The AD7656BSTZ is a high-performance, 6-channel, 16-bit data acquisition system from Analog Devices Inc. designed to cater to the needs of demanding applications that require multiple analog inputs to be digitized simultaneously. This integrated circuit (IC) is part of the AD7656 family and comes in a 64-lead LQFP (Low-profile Quad Flat Package) that offers a compact footprint for space-constrained applications.

At the core of the AD7656BSTZ is its simultaneous sampling feature, which allows all six ADC (Analog-to-Digital Converter) channels to capture data at the same time, ensuring accurate multi-channel measurements without the phase delay that can occur with multiplexed systems. This makes it an ideal choice for advanced industrial control systems, data acquisition systems, and medical applications where precision and synchronization are paramount.

The device operates with a 5V power supply and features a ±10V input voltage range, providing the flexibility to interface with a variety of signal levels. It boasts an impressive throughput rate of 250 kSPS (kilo-samples per second), enabling rapid data collection and processing. The AD7656BSTZ also includes an internal 2.5V reference, though it allows for an external reference to be used for enhanced accuracy and flexibility.

The IC is equipped with a parallel interface, which facilitates easy connection to microcontrollers, DSPs (Digital Signal Processors), or FPGAs (Field-Programmable Gate Arrays). The interface is designed to support both daisy-chaining and standalone operation modes, giving designers the versatility to best match the communication requirements of their system.

For reliability and robust performance, the AD7656BSTZ features overvoltage protection on the analog inputs, ensuring the device's longevity and stability even in harsh electrical environments. Additionally, the product is specified over the industrial temperature range of -40°C to +85°C, making it suitable for use in extreme conditions.

Analog Devices Inc. is known for its high-quality products and the AD7656BSTZ is no exception. It represents a blend of precision, speed, and functionality, making it a top choice for engineers seeking a reliable multi-channel ADC solution.

You May Also Be Interested in

Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.2518 $66.7554
6+ $18.2579 $109.5474
9+ $17.6873 $159.1857
12+ $17.1168 $205.4016
16+ $16.5462 $264.7392
21+ $14.8345 $311.5245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess