EN
  • EN
  • DE

AD7657BSTZ-REEL

Part No AD7657BSTZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 250 kSPS, 6-Channel,Simultaneous Sampling, Bipolar 12/14/16-Bit ADC | IC ADC 14BIT SAR 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Resolution 14
Sampling Rate (Per Second) 250k
Number of Inputs 6
Input Type Single Ended
Data Interface SPI, Parallel, DSP
Configuration S/H-ADC
Number of A/D Converters 6
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Features Simultaneous Sampling, True Bipolar
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Mounting Style SMD
Family Part Number AD7657
Manufacturer Pack Quantity 1,500
MSL Level 1 (Unlimited)
Win Source Part Number 1137513-AD7657BSTZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7657BSTZ-REEL CAD Model

Description

The AD7657BSTZ-REEL is a high-performance, dual 16-bit analog-to-digital converter (ADC) offered by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This precision ADC is designed to deliver exceptional accuracy and speed for demanding applications that require high data acquisition rates. It is ideal for use in industrial data acquisition systems, medical instruments, and communication infrastructure where precise and rapid signal conversion is critical.

Key Features:

  • Dual 16-bit ADC: The AD7657BSTZ-REEL features two independent 16-bit ADCs, allowing for simultaneous sampling and conversion of two analog signals. This dual-channel configuration is perfect for balanced signal processing and differential input applications.
  • High Throughput: With a conversion rate of up to 1 MSPS (Mega-Samples Per Second), this ADC can handle high-speed signal processing tasks with ease, making it suitable for applications that require real-time data processing.
  • Wide Input Range: The device supports a wide analog input range, accommodating various signal amplitudes and ensuring flexibility across multiple use cases.
  • Low Power Consumption: Designed with power efficiency in mind, the AD7657BSTZ-REEL is optimized to consume minimal power, which is essential for portable and battery-operated devices.
  • Flexible Interface: It offers a parallel interface for easy integration with microcontrollers, DSPs, and FPGAs. This flexibility ensures compatibility with a broad range of digital systems.
  • Package and Supply: The product is available in a 48-lead LQFP (Low Profile Quad Flat Package) and is part of a reel, ensuring convenient and efficient handling for high-volume manufacturing. It operates from a 5V supply, with a specified temperature range suitable for industrial environments.

Applications:

The AD7657BSTZ-REEL is versatile and can be deployed in a variety of applications. Its precision and speed make it an excellent choice for:

  • Industrial Control Systems
  • Data Acquisition Systems
  • Medical Imaging Equipment
  • Instrumentation and Measurement Devices
  • Communications Infrastructure

In summary, the AD7657BSTZ-REEL from Analog Devices Inc. is a robust, high-speed dual ADC that offers precise data conversion, making it a top choice for engineers and designers working on advanced signal processing applications.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.0635 $94.1270
3+ $38.6163 $115.8489
5+ $37.4095 $187.0475
6+ $36.2027 $217.2162
8+ $34.9960 $279.9680
10+ $31.3757 $313.7570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess