The AD766AN is a monolithic 16-bit digital-to-analog converter (DAC) designed by Analog Devices Inc., renowned for its high precision and performance. This device is an ideal choice for applications requiring accurate and stable digital-to-analog conversion, such as industrial automation, medical instrumentation, and high-end audio equipment.
Key Features
- Resolution: 16-bit
- Settling Time: 10 µs to ±1 LSB
- Output Voltage Range: ±10 V
- Low Glitch Energy: Reduces output noise during conversions
- Monotonicity: Guaranteed over the entire operating temperature range
- Power Supply: ±11.4 V to ±16.5 V
Performance
The AD766AN boasts a fast settling time, allowing rapid updates of the output voltage, which is crucial for dynamic applications. Its low glitch energy minimizes transients in the output signal, ensuring a clean and stable analog output. The device maintains its monotonicity over the full operating temperature range, providing reliable performance in diverse environments.
Applications
Due to its high accuracy and stability, the AD766AN is suitable for a wide range of applications. It is particularly effective in:
- Process control systems
- Automated test equipment
- Precision instrumentation
- Digital signal processing
- High-end audio equipment
Reliability and Support
Analog Devices Inc. stands behind the AD766AN with a commitment to quality and reliability. Customers can rely on comprehensive technical support and documentation, including datasheets, application notes, and design resources, ensuring a smooth integration of the AD766AN into their projects.
For detailed specifications, application assistance, or to place an order, please visit the Analog Devices Inc. website or contact an authorized distributor. The AD766AN is not just a component; it's a robust solution for precision analog output requirements.