EN
  • EN
  • DE

AD7675ASTZ

Part No AD7675ASTZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT DIFF INP 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 16
Sampling Rate 100k
Number of Inputs 1
Input Type Differential
Data Interface SPI, Parallel, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 48-LQFP (7x7)
Win Source Part Number 008169-AD7675ASTZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7675ASTZ CAD Model

Description

The AD7675ASTZ is a high-performance, 16-bit analog-to-digital converter (ADC) from Analog Devices Inc., a leader in high-fidelity data conversion technology. This precision ADC is designed to deliver exceptional accuracy and speed, making it an ideal choice for a wide range of demanding applications, including medical imaging, test and measurement systems, and industrial automation.

Key Features

  • Resolution: 16-bit resolution provides high precision data conversion, ensuring accurate representation of analog signals.
  • Sampling Rate: Fast throughput rate of 1 MSPS (mega samples per second), which allows for real-time data acquisition and processing.
  • Pseudo-Differential Input: The pseudo-differential input structure reduces common-mode noise, enhancing the signal integrity and quality.
  • INL and DNL: The ADC features low integral nonlinearity (INL) and differential nonlinearity (DNL), which minimizes conversion errors and improves overall performance.
  • No Missing Codes: Guaranteed no missing codes over the entire operating temperature range, ensuring reliable and consistent performance.
  • Power Efficiency: The device operates with a low power consumption, making it suitable for power-sensitive applications.
  • Interface: The ADC includes a parallel interface for easy integration into a variety of digital systems.
  • Package: Housed in a compact 48-lead LQFP (Low-profile Quad Flat Package), the AD7675ASTZ is designed for space-constrained applications.

Applications

The AD7675ASTZ is versatile and can be used in multiple applications that require precise and fast data conversion. Its robust design and high accuracy make it especially suitable for:

  • Medical Imaging Systems
  • Instrumentation and Control Systems
  • High-speed Data Acquisition
  • Industrial Process Control
  • Spectrum Analysis
  • Portable Battery-Powered Devices

Conclusion

The AD7675ASTZ from Analog Devices Inc. is a testament to the company's commitment to providing high-quality data conversion solutions. With its impressive feature set and versatile application range, it stands as a top choice for professionals seeking an ADC that offers both precision and speed.

You May Also Be Interested in

Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.4305 $74.8610
4+ $30.7123 $122.8492
6+ $29.7525 $178.5150
9+ $28.7927 $259.1343
11+ $27.8330 $306.1630
14+ $24.9537 $349.3518
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess