EN
  • EN
  • DE

AD7679ACPZ

Part No AD7679ACPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SAR 48LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001280-AD7679ACPZ
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Series PulSAR®
Package Tray
Product Status Active
Number of Bits 18
Sampling Rate (Per Second) 570k
Input Type Differential
Data Interface SPI, Parallel, DSP
Ultra Librarian 3D Model Ultra Librarian AD7679ACPZ CAD Model

Description

Product Overview: AD7679ACPZ by Analog Devices Inc.

The AD7679ACPZ is a high-performance, 16-bit PulSAR® analog-to-digital converter (ADC) offered by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This ADC is designed to provide a combination of speed, precision, and power efficiency, making it an ideal choice for a wide range of data acquisition systems, medical instruments, and industrial control applications.

Key Features

  • Resolution: The AD7679ACPZ boasts a 16-bit resolution, ensuring high-precision measurements for sensitive and critical applications.
  • Sampling Rate: With a maximum sampling rate of 570 kSPS (kilo-samples per second), it is capable of capturing fast-changing signals without sacrificing accuracy.
  • Power Efficiency: Designed for low power consumption, it operates from a single 5 V supply, making it suitable for power-sensitive applications.
  • Interface: It features a flexible serial interface that is SPI-compatible, allowing for easy integration with most microcontrollers and digital systems.
  • Input Range: The ADC provides a true differential input range of ±VREF, with VREF ranging from 2.5 V to 5.1 V, giving designers the flexibility to optimize the system for various signal levels.
  • Package: The device comes in a compact 48-lead LFCSP (Lead Frame Chip Scale Package), which minimizes board space and is well-suited for space-constrained applications.

Performance and Reliability

The AD7679ACPZ is designed with Analog Devices' proprietary iPassive® design technique, which reduces the number of active components, thus enhancing reliability and performance stability. This ADC is characterized for operation over the industrial temperature range of −40°C to +85°C, ensuring consistent performance across a wide range of environmental conditions.

Applications

Thanks to its precision and speed, the AD7679ACPZ is an excellent choice for various applications, including:

  • Medical Imaging Systems
  • Battery-Powered Instruments
  • Data Acquisition Systems
  • Industrial Process Control
  • Instrumentation

With its robust feature set and proven reliability, the AD7679ACPZ from Analog Devices Inc. represents a versatile and efficient solution for high-precision analog-to-digital conversion needs in both commercial and industrial environments.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess