AD7680BRJZ: Precision 16-bit SAR ADC from Analog Devices Inc.
The AD7680BRJZ is a high-performance, 16-bit successive approximation register (SAR) analog-to-digital converter (ADC) from Analog Devices Inc., a leading company in the field of high-performance integrated circuits. This compact, low-power device is designed to deliver precision data conversion with a sampling rate of up to 100 kSPS, making it an ideal choice for a wide range of applications that require accurate and fast measurements, such as medical instrumentation, industrial control systems, and battery-powered devices.
Featuring a fully differential input design, the AD7680BRJZ ensures excellent noise rejection and a broad input signal range, which is essential for achieving high-accuracy readings in noisy environments. The ADC operates from a single 2.5 V power supply and includes an internal reference with a 4.096 V output, which simplifies the design by reducing the number of external components needed.
The device comes in a compact 6-lead SOT-23 package, offering an optimal solution for space-constrained applications. Its SPI-compatible serial interface facilitates easy integration into most digital systems, providing a straightforward connection to microcontrollers, DSPs, or FPGAs. The AD7680BRJZ also features a no missing codes performance and offers a true 16-bit resolution with no pipeline delays, making it a reliable choice for real-time data acquisition.
Key features of the AD7680BRJZ include:
- 16-bit resolution with no missing codes
- Sampling rate up to 100 kSPS
- Single 2.5 V power supply operation
- Internal 4.096 V reference
- Fully differential input
- SPI-compatible serial interface
- Power-down mode for energy savings
- Compact 6-lead SOT-23 package
With its combination of high precision, low power consumption, and small footprint, the AD7680BRJZ from Analog Devices Inc. is an excellent ADC choice for designers looking to enhance the performance and efficiency of their systems. Whether for portable devices or complex industrial sensors, this ADC provides the accuracy and reliability needed to meet the demands of today's sophisticated electronic applications.