EN
  • EN
  • DE

AD7714ARSZ-5

Part No AD7714ARSZ-5
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 5-Channel Single ADC Delta-Sigma 1ksps 24-bit Serial 28-Pin SSOP Tube / IC ADC 24BIT SIGMA-DELTA 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 24
Sampling Rate 1k
Number of Inputs 3, 5
Input Type Differential, Pseudo-Differential
Data Interface SPI, DSP
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 3 V to 5.25 V
Features PGA
Temperature Range - Operating -40°C to 85°C
Case / Package 28-SSOP
Win Source Part Number 008192-AD7714ARSZ-5
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD7714
Introduction Date August 21, 1996
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD7714ARSZ-5 CAD Model

Description

Introducing the AD7714ARSZ-5 from Analog Devices Inc.

The AD7714ARSZ-5 is a high-performance, 24-bit sigma-delta analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in precision signal processing technology. This ADC is ideal for applications requiring high accuracy and low noise, such as industrial process control, smart transmitters, and medical systems.

Constructed with a sigma-delta conversion technique, the AD7714ARSZ-5 ensures excellent stability and a high degree of noise rejection. It features a flexible input signal channel configuration, allowing it to handle multiple input signal types – it can accept up to three differential inputs or five pseudo-differential inputs, making it highly versatile for various use cases.

Key Features:

  • High Precision: The 24-bit resolution provides a fine level of detail in measurement, capturing even the smallest signal variations with high accuracy.
  • Programmable Gain: With an on-chip programmable gain amplifier (PGA), users can adjust the gain from 1 to 128, accommodating a range of input signal amplitudes.
  • Low Power Consumption: The AD7714ARSZ-5 is designed for low power operation, making it suitable for battery-powered devices and remote sensing applications.
  • Flexible Interface: A serial interface facilitates easy connection to microprocessors and DSPs, simplifying system integration and design.
  • On-Chip Calibration: It features self-calibration and system calibration options, which minimize errors and maintain performance without external intervention.
  • Multiple Operating Modes: The device supports various operating modes such as power-down, standby, and normal mode, allowing for efficient power management based on the system requirements.

The AD7714ARSZ-5 comes in a compact 24-lead SSOP (Shrink Small Outline Package), which is conducive to space-constrained applications. It operates over a wide industrial temperature range, ensuring reliability and consistent performance under varying environmental conditions.

With its robust feature set and adaptable nature, the AD7714ARSZ-5 by Analog Devices Inc. is a top choice for designers and engineers seeking a precise, low-power ADC solution for their next project.

You May Also Be Interested in

Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.0693 $53.0693
3+ $43.5440 $130.6320
4+ $42.1833 $168.7332
5+ $40.8225 $204.1125
7+ $39.4618 $276.2326
9+ $35.3795 $318.4155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess