EN
  • EN
  • DE
  • IT

AD7819YRUZ-REEL7

Part No AD7819YRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 8BIT SAR 16TSSOP  /  8 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tape & Reel
Number of Bits 8
Sampling Rate (Per Second) 200k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Mounting SMD (SMT)
Base Product Number AD7819
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD7819YRUZ-REEL7-ND,AD7819YRUZ-REEL7DKR,AD7819YRUZ-REEL7CT,AD7819YRUZ-REEL7TR
Standard Package 1,000
Win Source Part Number 991976-AD7819YRUZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD7819YRUZ-REEL7 CAD Model

Description

Product Overview: AD7819YRUZ-REEL7

The AD7819YRUZ-REEL7 is a high-performance, single-channel, 8-bit analog-to-digital converter (ADC) manufactured by Analog Devices Inc. This precision ADC comes in a compact TSSOP-8 package and is part of the tape and reel packaging option, denoted by the suffix 'REEL7'. It is designed to operate on a single 2.7 V to 5.5 V power supply, making it suitable for a wide range of applications in battery-powered devices, portable equipment, and many other electronics requiring efficient power management.

Key Features

  • Resolution: The device boasts an 8-bit resolution, providing a fine granularity of digital output for the analog input signal.
  • Sampling Rate: It offers a fast conversion time, with a throughput rate of up to 2.5 MSPS (million samples per second), ensuring timely data acquisition for real-time processing.
  • Interface: The AD7819YRUZ-REEL7 supports a serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, allowing for easy integration into various microcontroller-based systems.
  • Power Efficiency: Low power consumption is a hallmark of this ADC, making it an ideal choice for power-sensitive applications.
  • Automatic Power-Down: It features an automatic power-down function that reduces power consumption between conversions, further extending battery life in portable devices.
  • Reference: An internal 2.5 V reference voltage is provided, simplifying the design by eliminating the need for external reference components.

Applications

The AD7819YRUZ-REEL7 is versatile and can be used in a variety of applications. Its high-speed performance is well-suited for data acquisition systems, digital signal processing, and high-speed modems. Additionally, it is ideal for portable devices, such as medical instruments, handheld scanners, and battery-operated equipment, where power efficiency is crucial.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD7819YRUZ-REEL7 is no exception. It is built to meet high standards, ensuring reliability and performance consistency. The device is fully specified over the industrial temperature range of -40°C to +85°C, providing robust operation in diverse environments.

For engineers and designers looking for a compact, efficient, and high-speed ADC solution, the AD7819YRUZ-REEL7 from Analog Devices Inc. offers an excellent balance of performance, power consumption, and ease of integration.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Analog Devices Inc.
2CH, ISOLATED, SIGMA-DELTA ADC W
Lowest to $17.4627
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Need more? Email Us
Analog Devices Inc.
IC R/D CONVERTER 14BIT 32DIP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess