AD7866BRUZ Dual 12-Bit, 2 MSPS, SAR ADC by Analog Devices Inc.
The AD7866BRUZ is a high-performance, dual 12-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This ADC is capable of a 2 MSPS (million samples per second) sampling rate, ensuring rapid and accurate data conversion for a wide range of applications, including medical imaging, data acquisition systems, and industrial automation.
Key Features
- Resolution: 12 bits
- Channels: Dual channel with pseudo-differential inputs
- Max Sampling Rate: 2 MSPS (Mega Samples Per Second)
- Interface: Serial (SPI, QSPI™, MICROWIRE™, DSP compatible)
- Supply Voltage: 2.7 V to 5.25 V
- Package: TSSOP-16 (Thin Shrink Small Outline Package)
- Operating Temperature: -40°C to +85°C
Performance Advantages
The AD7866BRUZ boasts excellent dynamic performance, low voltage operation, and a high-speed parallel interface. It features a conversion time of just 500 ns, allowing for rapid and precise measurements. The dual-channel design with pseudo-differential inputs reduces the need for multiple ADCs, saving space and cost in system design.
Easy Integration
This ADC is designed for easy integration into a variety of systems. It comes in a compact TSSOP-16 package, which is ideal for space-constrained applications. Additionally, its digital interface is compatible with several standard serial communication protocols, making it versatile for interfacing with microcontrollers, DSPs, and other digital systems.
Reliable Operation
With an operating temperature range of -40°C to +85°C, the AD7866BRUZ is suited for use in harsh environments. The robust design and high-quality manufacturing of Analog Devices ensure that the ADC performs reliably over a wide range of conditions.
Applications
The AD7866BRUZ is ideal for applications requiring high-speed, precise data conversion. It is commonly used in:
- Battery-powered devices
- Data acquisition systems
- Medical imaging
- Industrial automation and process control
- Instrumentation and control systems