The AD7880CQ is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This ADC is designed to offer a perfect balance between speed and power consumption, making it an ideal choice for battery-powered applications and portable devices.
Key Features
- Resolution: 12-bit accuracy without missing codes.
- Sampling Rate: Features a high-speed throughput of 125 kSPS (kilo samples per second).
- Power Efficiency: Operates on a single 5V supply, with power dissipation typically at 15 mW.
- Input Range: Accepts a full-scale input range of ±10 V, providing flexibility for various signal sources.
- Digital Interface: Offers a parallel interface for easy connection to microprocessors and DSPs.
- Reference: Includes an on-chip 2.5V precision voltage reference, though an external reference can also be used for enhanced flexibility.
Applications
The AD7880CQ is versatile and can be used in a wide array of applications, including:
- Data acquisition systems
- Battery-powered instruments
- Hand-held test equipment
- Medical instruments
- Process control systems
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality, and the AD7880CQ is no exception. It is built to meet high standards of performance and reliability, ensuring consistent operation in the field.
Ordering Information
The AD7880CQ is available in a 16-pin CERDIP (Ceramic Dual In-line Package) and is specified over the industrial temperature range of -40°C to +85°C. For detailed pricing and purchase options, please visit the Analog Devices Inc. website or contact an authorized distributor.