EN
  • EN
  • DE

AD7891ASZ-2REEL

Part No AD7891ASZ-2REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS 12BIT 500K 44MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Data Acquisition System (DAS) 12 b 500k Serial, Parallel 44-MQFP (10x10)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 44-QFP
Case / Package 44-MQFP (10x10)
Family Name AD7891
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7891ASZ-2REELCT, AD7891ASZ-2REELTR, AD7891ASZ-2REELDKR, AD7891ASZ-2REEL-ND
Quantity per package 800
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859681-AD7891ASZ-2REEL
Ultra Librarian 3D Model Ultra Librarian AD7891ASZ-2REEL CAD Model

Description

Product Overview: AD7891ASZ-2REEL

The AD7891ASZ-2REEL is a high-performance, single-channel, 12-bit analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This ADC offers an impressive sampling rate and is packaged in a convenient surface-mount reel, making it ideal for automated manufacturing processes.

Key Features

  • Resolution: The AD7891ASZ-2REEL boasts a 12-bit resolution, providing fine detail in analog signal conversion for applications that require high precision and accuracy.
  • Sampling Rate: With a fast sampling rate, this ADC is well-suited for applications that need to process signals in real-time or that require rapid data acquisition.
  • Input Voltage Range: The ADC accommodates a flexible input voltage range, enabling it to interface with a variety of sensors and input signals.
  • Interface: It features an easy-to-use, parallel interface that allows for straightforward integration with microcontrollers, DSPs, and other digital systems.
  • Power Consumption: Designed for power-sensitive applications, the AD7891ASZ-2REEL operates with low power consumption, thus preserving battery life in portable devices.
  • Package: The device comes in a robust, surface-mount package that is designed to be mounted directly onto PCBs, saving space and easing the manufacturing process.
  • Reel Packaging: Supplied in reel packaging, the AD7891ASZ-2REEL is optimized for mass production, enabling efficient and automated pick-and-place manufacturing.

Applications

The AD7891ASZ-2REEL is versatile and can be used in a wide range of applications, including:

  • Data acquisition systems
  • Medical instrumentation
  • Industrial control systems
  • Communication systems
  • Battery-powered devices

With its high precision and ease of integration, the AD7891ASZ-2REEL from Analog Devices Inc. is an excellent choice for engineers and designers looking to enhance the performance and efficiency of their digital systems. Whether in industrial, medical, or consumer electronics, this ADC stands out for its reliability and advanced features.

You May Also Be Interested in

Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.1547 $74.3094
4+ $30.4858 $121.9432
6+ $29.5331 $177.1986
9+ $28.5805 $257.2245
11+ $27.6278 $303.9058
14+ $24.7697 $346.7758
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess