EN
  • EN
  • DE

AD7893BN-5

Part No AD7893BN-5
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SRL T/H LP 8-DIP / 12 Bit Analog to Digital Converter Input 1 8-PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 12
Sampling Rate (Per Second) 117k
Number of A/D Converters 1
Temperature Range - Operating -40°C ~ 85°C
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Mounting Type Through Hole
Base Product Number AD7893
Standard Package 15 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 555276-AD7893BN-5
Ultra Librarian 3D Model Ultra Librarian AD7893BN-5 CAD Model

Description

The AD7893BN-5 from Analog Devices Inc. is a state-of-the-art 12-bit Analog-to-Digital Converter (ADC) that offers a high level of precision and speed, making it an ideal choice for a wide range of applications, including industrial control systems, medical devices, and instrumentation. This product is designed to provide reliable and accurate digital outputs from analog inputs with minimal power consumption.

Key Features:

  • Resolution: The AD7893BN-5 boasts a 12-bit resolution, ensuring fine detail in the conversion of analog signals to digital data.
  • Sampling Rate: It offers a fast sampling rate, capable of up to 125 kHz, which allows for real-time data acquisition and processing.
  • Single Supply Operation: This ADC operates on a single 5V power supply, simplifying the power design in embedded systems.
  • Input Voltage Range: The input voltage range of ±10 V is well-suited for industrial and scientific measurement applications.
  • Interface: It features a simple, easy-to-use serial interface that can be connected directly to microprocessors or DSPs.
  • Low Power Consumption: The AD7893BN-5 is designed for low power operation, making it suitable for portable and battery-powered applications.
  • Package: The device comes in a 16-pin DIP (Dual In-line Package), which is convenient for prototyping and can be easily integrated into various circuit designs.

Applications:

  • Data acquisition systems
  • Process control
  • Medical instruments
  • Scientific analysis equipment

The AD7893BN-5 ADC is engineered to deliver high accuracy and stability under varying conditions. Its robust design ensures that it maintains performance across a wide temperature range, making it a reliable choice for critical and demanding environments. With its combination of features, the AD7893BN-5 from Analog Devices Inc. is an exceptional component for precision measurement and control applications.

You May Also Be Interested in

Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess