Product Overview: AD7994BRUZ-1 from Analog Devices Inc.
The AD7994BRUZ-1 is a high-performance, 4-channel, 12-bit analog-to-digital converter (ADC) offered by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This ADC is designed for data acquisition systems, industrial control, instrumentation, and medical applications where space and power efficiency are critical.
Key Features
- Resolution: Offers a 12-bit resolution, providing precise digital representation of analog signals.
- Number of Channels: Features 4 single-ended input channels that can be configured via software as pseudo-differential pairs, enhancing flexibility in various applications.
- Conversion Rate: Fast conversion rate with a throughput of up to 188 kSPS (kilo-samples per second), allowing for real-time data processing.
- Interface: I²C-compatible serial interface, facilitating easy integration with microcontrollers and processors.
- Power Supply: Operates from a single 2.7 V to 5.5 V power supply, accommodating a range of power environments.
- Low Power Consumption: Designed for power-sensitive applications with a typical operating current of just 1 mA.
- Package: Available in a compact 16-lead TSSOP (Thin Shrink Small Outline Package), ideal for space-constrained applications.
Applications
The AD7994BRUZ-1 is suitable for a multitude of applications, including:
- Battery-powered devices
- Data acquisition systems
- Industrial control systems
- Medical devices
- Portable instrumentation
Quality and Reliability
Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD7994BRUZ-1 is no exception. It is manufactured under stringent conditions to ensure high performance and dependability for critical applications.
Ordering Information
For ordering the AD7994BRUZ-1 or obtaining more information about pricing and availability, please contact Analog Devices Inc. or an authorized distributor. Ensure that you reference the exact part number to avoid any confusion or errors in your order.