The AD7998BRU-1REEL from Analog Devices Inc. is a state-of-the-art, 12-bit analog-to-digital converter (ADC) offering high-performance data acquisition in a compact package. This ADC is part of a family of devices featuring a multitude of channels and is designed for applications requiring high precision and ease of integration.
Key Features:
- Resolution: 12-bit ADC, providing fine granularity and high accuracy for analog signal conversion.
- Channels: 8 single-ended inputs, allowing for multiple signal inputs, which makes it versatile for various applications.
- Interface: I²C-compatible serial interface, ensuring easy connectivity with most microcontrollers and processors.
- Sampling Rate: Fast throughput rate of up to 188 kSPS, suitable for high-speed data acquisition systems.
- Supply Voltage: Operates from a single 2.7 V to 5.5 V power supply, compatible with a wide range of systems and power configurations.
- Package: Supplied in a TSSOP (thin shrink small outline package), which is ideal for space-constrained applications.
- Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable performance under extreme conditions.
- Reference: On-chip 2.5 V reference, providing a stable voltage reference for accurate measurements.
Applications:
The AD7998BRU-1REEL is well-suited for a broad array of applications, including:
- Data acquisition systems
- Battery-powered devices
- Medical instruments
- Industrial control systems
- Instrumentation and test equipment
Product Quality and Reliability:
Analog Devices Inc. is renowned for its commitment to product quality and reliability. The AD7998BRU-1REEL is manufactured to the highest standards, ensuring consistent performance and longevity in the field. Customers can rely on this ADC for precise data conversion and robust operation in their critical applications.