EN
  • EN
  • DE

AD7856ARZ-REEL

Part No AD7856ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 8CHAN 5V 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Number of Bits 14
Sampling Rate 285k
Number of Inputs 4, 8
Input Type Pseudo-Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating -40°C to 105°C
Case / Package 24-SOIC
Win Source Part Number 198629-AD7856ARZ-REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7856ARZ-REEL CAD Model

Description

Product Overview: AD7856ARZ-REEL

The AD7856ARZ-REEL is a high-performance, single-channel analog-to-digital converter (ADC) from Analog Devices Inc., a renowned leader in precision high-performance signal processing technology. This ADC is part of the REEL packaging series, indicating that it is supplied in tape and reel packaging, which is ideal for automated assembly processes.

Key Features and Benefits

  • Resolution: The AD7856ARZ-REEL features a 14-bit resolution, providing a fine level of detail in the digital representation of the analog input signal.
  • Sampling Rate: With a high throughput rate, this ADC can sample up to 285 kSPS (kilo samples per second), making it suitable for high-speed applications that require rapid data acquisition.
  • Input Type: It supports a pseudo-differential input type, which helps in reducing common-mode noise and improving signal integrity.
  • Interface: The device includes a serial interface for communication, which allows for easy integration with microcontrollers and digital signal processors.
  • Power Supply: It operates on a single 5V power supply, simplifying power management in embedded systems.
  • Low Power Consumption: The AD7856ARZ-REEL is designed for power-sensitive applications, featuring a power-down mode to conserve energy when not in active conversion.
  • Package: The ADC comes in a compact 24-lead TSSOP (Thin Shrink Small Outline Package) which is conducive to space-constrained applications.

Applications

The AD7856ARZ-REEL is versatile and can be used in a wide array of applications where precise digital representation of analog signals is critical. It is particularly well-suited for:

  • Data acquisition systems
  • Medical instruments
  • Industrial control systems
  • Instrumentation and measurement devices
  • Battery-powered devices

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products. The AD7856ARZ-REEL is built to meet rigorous standards, ensuring reliability and performance in demanding environments.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.8667 $65.7334
5+ $26.9669 $134.8345
7+ $26.1249 $182.8743
10+ $25.2818 $252.8180
12+ $24.4386 $293.2632
16+ $21.9115 $350.5840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess