EN
  • EN
  • DE

AD8008ARZ-REEL

Part No AD8008ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 650MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type Current Feedback
Number of Circuits 2
Slew Rate 1000 V/μs
-3db Bandwidth 650MHz
Current - Input Bias 4μA
Voltage - Input Offset 500μV
Operating Supply Current 9mA
Channel Output Current 130mA
Supply Voltage - Operating 5 V to 12 V, ±2.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1013272-AD8008ARZ-REEL
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian AD8008ARZ-REEL CAD Model

Description

Product Overview: AD8008ARZ-REEL

The AD8008ARZ-REEL is a high-performance, dual current feedback operational amplifier from Analog Devices Inc., renowned for its high-speed and low-distortion characteristics. This component is part of the REEL packaging series, indicating it is supplied in tape and reel format suitable for automated assembly processes. The AD8008ARZ-REEL is designed for a wide range of applications, including telecommunications, professional cameras, and imaging systems, where a fast and accurate signal response is crucial.

Key Features

  • High Speed: The AD8008ARZ-REEL boasts a high slew rate and fast settling time, making it an excellent choice for applications that require rapid changes in signal levels.
  • Low Distortion: With its low harmonic distortion, this amplifier ensures signal integrity, which is particularly important in high-fidelity audio and instrumentation applications.
  • Wide Bandwidth: The device offers a wide bandwidth, facilitating its use in broadband applications such as cable modems, high-speed data acquisition, and video processing.
  • Power Efficiency: Despite its high-speed capabilities, the AD8008ARZ-REEL is designed to operate efficiently, with a low power consumption that makes it suitable for portable and battery-powered devices.
  • Dual Amplifier Design: The dual amplifier configuration allows for flexibility in circuit design, such as differential signal processing or driving two separate signal chains.

Applications

  • Telecommunications
  • Video and Imaging Systems
  • Professional Cameras
  • Test and Measurement Equipment
  • High-Fidelity Audio Equipment
  • Broadband Communications

The AD8008ARZ-REEL operational amplifier is housed in a compact SOIC package, making it suitable for space-constrained applications. Its performance characteristics and packaging make it an ideal choice for designers looking for a reliable and efficient solution to enhance the speed and accuracy of their signal processing systems.

As a product of Analog Devices Inc., a leader in the semiconductor industry, the AD8008ARZ-REEL is backed by the company's commitment to high-quality and innovation. Whether you're developing cutting-edge technology or upgrading existing systems, this operational amplifier is engineered to meet the most demanding performance requirements.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3090 $50.7980
53+ $1.8945 $100.4085
82+ $1.8353 $150.4946
113+ $1.7761 $200.6993
146+ $1.7169 $250.6674
195+ $1.5393 $300.1635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,396 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess