EN
  • EN
  • DE

AD80100ASVZ-80

Part No AD80100ASVZ-80
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816597-AD80100ASVZ-80
Ultra Librarian 3D Model Ultra Librarian AD80100ASVZ-80 CAD Model

Description

Product Overview - AD80100ASVZ-80 by Analog Devices Inc.

The AD80100ASVZ-80 is a high-performance, integrated circuit manufactured by Analog Devices Inc., a leader in the design and manufacturing of analog, mixed signal, and DSP integrated circuits. This product is designed to cater to a wide range of applications, including telecommunications, networking, and industrial systems that require robust data processing and signal conditioning.

At the heart of the AD80100ASVZ-80 lies a powerful processing core that operates at a clock speed of 80 MHz, providing ample computational capabilities for complex algorithms and high-speed data manipulation. This makes the device suitable for real-time applications where latency is critical.

The robust architecture of the AD80100ASVZ-80 ensures that it can handle a variety of signal types with ease. Whether it's analog or digital signals, this integrated circuit is equipped with the necessary interfaces and conversion capabilities to process signals accurately and efficiently. The high level of integration reduces the need for additional external components, thereby simplifying design and reducing overall system cost.

The AD80100ASVZ-80 also boasts excellent power efficiency, which is essential for portable and battery-powered applications. Its low power consumption helps to extend the operational life of the product, making it an ideal choice for energy-conscious designs.

Durability and reliability are hallmarks of Analog Devices products, and the AD80100ASVZ-80 is no exception. It is built to withstand harsh operating conditions and maintain performance over a wide temperature range, ensuring that it can be deployed in industrial environments without concern for failure due to temperature extremes.

In summary, the AD80100ASVZ-80 by Analog Devices Inc. is a versatile and reliable integrated circuit that brings together speed, efficiency, and robustness. It is well-suited for engineers and designers looking to create sophisticated systems that demand high-speed signal processing and low power consumption.

You May Also Be Interested in

IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Red Lion Controls
FULL ROUTER CAPABILITY, SIXVIEW / 4G LTE Router AT&T Ethernet, RS-232
Need more? Email Us
Red Lion Controls
ROUTER 4G LTE 3G HSPA+ FB / LTE Router USB
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Red Lion Controls
1 ETH,1 SER,CDMA,4 PIN / 3G CDMA, EV-DO Router Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.6223 $67.3561
15+ $7.8956 $118.4340
23+ $7.6496 $175.9408
32+ $7.4024 $236.8768
41+ $7.1552 $293.3632
55+ $6.4149 $352.8195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess