EN
  • EN
  • DE

AD80206BCPZ-125

Part No AD80206BCPZ-125
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043114-AD80206BCPZ-125
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD80206BCPZ-125 CAD Model

Description

The AD80206BCPZ-125 from Analog Devices Inc. is a state-of-the-art digital signal processor (DSP) designed for high-speed numerical operations. This DSP is a perfect choice for applications requiring efficient and reliable signal processing capabilities, such as communications, audio processing, industrial control, and medical imaging systems.

Key Features

  • High Clock Speed: The AD80206BCPZ-125 operates at a clock speed of 125 MHz, enabling rapid data processing and real-time operations.
  • Advanced Architecture: It features a 32-bit fixed-point architecture that provides a balance between high performance and power efficiency.
  • On-Chip Memory: Equipped with on-chip memory, this DSP allows for efficient data management and reduced system latency.
  • Peripheral Integration: It includes a variety of integrated peripherals, such as timers, serial ports, and digital I/O, to support a wide range of functionalities.
  • Low Power Consumption: The device is designed for low power operation, making it suitable for battery-powered and energy-sensitive applications.

Applications

The AD80206BCPZ-125 is versatile and can be used across various industries and applications. Some of the typical use cases include:

  • Wireless and wired communication systems
  • Audio and video processing equipment
  • Automotive electronics for advanced driver-assistance systems (ADAS)
  • Medical diagnostic devices and imaging systems
  • Industrial automation and control systems

Technical Specifications

Parameter Value
Clock Speed 125 MHz
Architecture 32-bit Fixed-Point
Package 64-LFCSP (9x9mm)
Operating Temperature -40°C to +85°C
Power Supply 1.8V to 3.3V

With its robust feature set and Analog Devices' reputation for quality, the AD80206BCPZ-125 is an ideal choice for developers looking for a high-performance DSP solution.

You May Also Be Interested in

Pericom
Need more? Email Us
Generic
Need more? Email Us
TDK Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Amic
Lowest to $2.1666
NXP / Nexperia
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Mitsubishi
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess