EN
  • EN
  • DE

AD8063ART-EBZ

Part No AD8063ART-EBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Op Amps
Description BOARD EVAL FOR AD8063ART
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Part Status Obsolete(EOL)
Channels per IC 1 - Single
Amplifier Type Voltage Feedback
Board Type Bare (Unpopulated)
Supplied Contents Board(s)
Utilized IC / Part SOT-23-6 Package
Win Source Part Number 767557-AD8063ART-EBZ
Popularity Medium
Supply and Demand Status Balance
Family Name AD8063
Introduction Date November 01, 1999
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AD8063ART-EBZ CAD Model

Description

AD8063ART-EBZ High-Speed Op-Amp Evaluation Board by Analog Devices Inc.

The AD8063ART-EBZ is an evaluation board specifically designed for the AD8063, a low-cost, high-speed, voltage feedback, rail-to-rail output operational amplifier from Analog Devices Inc. This evaluation board allows designers and engineers to quickly and efficiently assess the performance of the AD8063 operational amplifier in various circuit configurations and applications, facilitating rapid prototyping and design validation.

The AD8063 op-amp boasts a wide bandwidth of 300 MHz and a fast slew rate of 1000 V/μs, making it an ideal choice for a variety of high-speed applications, including video electronics, ADC/DAC buffers, communication systems, and any application requiring high dynamic performance. Its ability to operate from a single supply voltage ranging from 3 V to 12 V, as well as a dual supply from ±1.5 V to ±6 V, provides versatility in different circuit environments.

The AD8063ART-EBZ evaluation board comes with a flexible layout that accommodates multiple feedback configurations, allowing users to experiment with different resistor and capacitor values to optimize the op-amp's performance for their specific needs. The board also includes provisions for implementing various compensation techniques to stabilize the amplifier in different scenarios.

Designed with convenience in mind, the AD8063ART-EBZ features edge-mounted SMA connectors for easy connection to test equipment, ensuring accurate and reliable measurements. The compact size of the board ensures it can be integrated into existing setups without requiring significant additional space.

Key features of the AD8063ART-EBZ evaluation board include:

  • Direct evaluation of the AD8063 High-Speed Op-Amp
  • Flexible power supply options: single or dual supply operation
  • Configurable feedback network for gain and bandwidth optimization
  • Edge-mounted SMA connectors for high-frequency signal integrity
  • Compact form factor for easy integration into test setups

Whether you're developing high-speed signal processing circuits, working on video line driving, or designing active filters, the AD8063ART-EBZ evaluation board is an essential tool for verifying the performance of the AD8063 op-amp within your application. With this board, Analog Devices Inc. provides an efficient and practical way to streamline your development process and accelerate your time-to-market.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD FOR ADA4807
Need more? Email Us
Analog Devices Inc.
EVAL BOARD DUAL OPAMP RRO
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4841-1YRJ
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4860-1YRJ
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4851-4YRU
Need more? Email Us
MaxLinear Inc
EVAL BOARD AMP QUAD, 550MHZ, 1,5 / - pval(183) Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADA4807
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4941-1YCP
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4851-2YRM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess