EN
  • EN
  • DE

AD8155ACPZ-R7

Part No AD8155ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX/DEMUX DUAL BUFFER 64LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating 1.6 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 64-LFCSP-VQ (9x9)
Win Source Part Number 117125-AD8155ACPZ-R7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8155ACPZ-R7 CAD Model

Description

Product Overview

The AD8155ACPZ-R7 is a high-performance, triple-channel digital crosspoint switch from Analog Devices Inc., designed to meet the needs of high-bandwidth data routing applications. This device is part of the AD8155 series and comes in a 64-lead LFCSP (Lead Frame Chip Scale Package) that provides a compact footprint for space-constrained designs.

Key Features

  • High-Speed Data Routing: The AD8155ACPZ-R7 is capable of handling data rates up to 3.2 Gbps per channel, making it suitable for various high-speed data transmission and switching applications.
  • Triple-Channel Operation: With three independent channels, this crosspoint switch can handle multiple data streams simultaneously, offering flexibility in managing complex data routing scenarios.
  • Low Power Consumption: Designed with power efficiency in mind, the AD8155ACPZ-R7 minimizes power usage, which is crucial for maintaining thermal performance and reliability in dense electronic systems.
  • Signal Conditioning: The device includes signal conditioning features such as input equalization and output pre-emphasis, which help to maintain signal integrity over long PCB traces or cables.
  • Programmable: Users can configure the AD8155ACPZ-R7 via a serial or parallel interface, allowing for easy integration and programmability within a system.
  • Hot Swappable: This crosspoint switch supports hot swapping, enabling the device to be replaced or added without the need to power down the entire system.

Applications

The AD8155ACPZ-R7 is designed for use in a variety of applications that require high-speed data routing and switching. These include:

  • Data Communications
  • Telecommunications
  • Video Broadcasting
  • High-Performance Computing
  • Networking Equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD8155ACPZ-R7 is manufactured to the highest standards to ensure performance and durability. The device is RoHS compliant and is designed to meet the rigorous demands of industrial and commercial applications.

Whether you're designing a state-of-the-art video switching system or deploying a complex telecommunications network, the AD8155ACPZ-R7 offers the speed, functionality, and reliability needed to keep your data moving efficiently.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 48-TSSOP
Need more? Email Us
National Semiconductor
CROSS POINT SWITCH, 1 FUNC, 2 CH
Lowest to $7.2762
Texas Instruments
IC DATA SELECT/MUX 2X4:1 16TSSOP
Lowest to $5.8209
ON Semiconductor
IC MULTIPLEXER 2 X 4:1 16-SOIC
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3180
Texas Instruments
PROTOTYPE
Lowest to $0.8732
NXP / Nexperia
DHVQFN-20-EP(2.5x4.5) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $8.1493
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.5819 $59.1638
5+ $24.2723 $121.3615
8+ $23.5146 $188.1168
11+ $22.7558 $250.3138
14+ $21.9970 $307.9580
18+ $19.7216 $354.9888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess