EN
  • EN
  • DE

AD8170AR-REEL7

Part No AD8170AR-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 8SOIC / Multiplexer with Amplifier Interface 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Applications Multiplexer with Amplifier
Voltage - Supply ±4V ~ 6V
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Mounting Type Surface Mount
Base Product Number AD8170
Standard Package 750 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 39140-AD8170AR-REEL7
Ultra Librarian 3D Model Ultra Librarian AD8170AR-REEL7 CAD Model

Description

Product Overview: AD8170AR-REEL7 from Analog Devices Inc.

The AD8170AR-REEL7 is a high-performance analog multiplexer from Analog Devices Inc., renowned for its precision and reliability in the field of signal processing technology. This advanced component is designed to cater to a wide range of applications, including video and audio routing, data acquisition systems, and communication networks.

Key Features

  • High Bandwidth: The AD8170AR-REEL7 boasts a significant bandwidth that ensures minimal signal degradation, making it ideal for high-speed signal routing.
  • Low Crosstalk: With its exceptional design, the device exhibits low crosstalk between channels, thus maintaining signal integrity and reducing interference.
  • Low On Resistance: The low on-resistance characteristic of this multiplexer minimizes signal loss and power consumption, which is critical for maintaining efficiency in electronic circuits.
  • Single or Dual Supply Operation: Versatility is at the core of the AD8170AR-REEL7, as it can operate with either a single or dual power supply, providing flexibility in various system designs.
  • Wide Operating Temperature Range: It can reliably function across a broad temperature range, ensuring consistent performance in diverse operating conditions.

Applications

  • Video signal routing
  • Audio equipment
  • Data acquisition systems
  • Communication systems
  • Test equipment

Available in a compact surface-mount package, the AD8170AR-REEL7 is provided in reel form for efficient integration into automated manufacturing processes. This multiplexer is a testament to Analog Devices Inc.'s commitment to delivering high-quality components that push the boundaries of signal processing capabilities.

Engineers and designers can rely on the AD8170AR-REEL7 for its exceptional performance and durability. Whether it's for professional audio/video equipment or sophisticated data systems, this analog multiplexer is engineered to meet the stringent requirements of modern electronic applications.

For detailed specifications, application notes, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
Specialized RoHS
Lowest to $1.3098
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8706 $59.2236
15+ $8.0989 $121.4835
23+ $7.8459 $180.4557
31+ $7.5930 $235.3830
40+ $7.3400 $293.6000
53+ $6.5812 $348.8036
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,810 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess