EN
  • EN
  • DE

AD821AR

Part No AD821AR
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 172122-AD821AR
Popularity Low
Supply and Demand Status Limited
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian AD821AR CAD Model

Description

Product Overview: AD821AR from Analog Devices Inc.

The AD821AR is a high-performance operational amplifier (op-amp) manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This op-amp is designed to offer a perfect balance of speed, precision, and low noise, making it an ideal choice for a wide range of applications including active filters, data acquisition systems, and professional audio equipment.

With its fast settling time and low distortion features, the AD821AR is particularly suited for high-speed signal processing applications. The device operates over a wide range of supply voltages, from ±5 V to ±15 V, providing designers with flexibility in various circuit configurations. It also features a low input bias current, which minimizes errors in high impedance circuit designs.

Key Specifications:

  • Supply Voltage Range: ±5 V to ±15 V
  • Output Current: 30 mA
  • Input Offset Voltage: 1 mV maximum
  • Input Bias Current: 20 nA maximum
  • Slew Rate: 20 V/μs
  • Gain Bandwidth Product: 25 MHz
  • Low Distortion: Suitable for audio applications
  • Temperature Range: -40°C to +85°C

The AD821AR's robust design ensures reliable performance under varying conditions, which is critical for industrial and military applications where stability is paramount. Moreover, its single-supply operation and rail-to-rail output swing provide enhanced versatility in single-sided power supply systems.

Analog Devices Inc. has a reputation for producing high-quality components that meet rigorous industry standards, and the AD821AR is no exception. Its combination of features makes it an excellent choice for engineers looking to optimize their designs for speed, precision, and noise performance. Whether you are designing a professional audio system, precision instrumentation, or any other application requiring a high-performance op-amp, the AD821AR offers a reliable solution that can help streamline your design process and improve end-product performance.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Zilog
Lowest to $81.8144
Bothhand USA, LP.
10 BASE TWO PORT PULSE TRANSFORMERS
Need more? Email Us
Intel
Lowest to $55.5705
Vishay
Need more? Email Us
ATI
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ATI
Need more? Email Us
ON Semiconductor
Lowest to $1.6320

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess