EN
  • EN
  • DE

AD8251ARMZ

Part No AD8251ARMZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 10 MHz, 20 V/μs, G = 1, 2, 4, 8 i CMOS® Programmable Gain Instrumentation Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series iCMOS
Packaging Tube
Amplifier Type Instrumentation
Number of Circuits 1
SR - Slew Rate 30 V/μs
-3db Bandwidth 10MHz
Current - Input Bias 5nA
Voltage - Input Offset 70μV
Operating Supply Current 4.1mA
Output Current per Channel 37mA
Dual Supply Voltage (±) ±5 V ~ 15 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 1138387-AD8251ARMZ
Manufacturer Homepage www.analog.com
Family Name AD8251
Introduction Date June 30, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Medical, Test & Measurement
Ultra Librarian 3D Model Ultra Librarian AD8251ARMZ CAD Model

Description

AD8251ARMZ - An Advanced Gain Programmable Amplifier by Analog Devices Inc.

The AD8251ARMZ is a high-performance, gain programmable amplifier designed by Analog Devices Inc., a leader in precision signal processing technology. This innovative amplifier is part of the company's extensive range of products known for their reliability and cutting-edge performance. The AD8251ARMZ is specifically engineered to deliver exceptional accuracy and flexibility, making it an ideal choice for a wide range of applications, including medical instrumentation, industrial process controls, and precision data acquisition systems.

Key Features and Benefits

  • Programmable Gain: The device offers four gain settings (1, 2, 4, and 8), which can be easily selected via the SPI or parallel interface, allowing users to adjust the amplification to suit their specific application requirements.
  • High Bandwidth: With a bandwidth of 10 MHz at G = 1, the AD8251ARMZ ensures fast response times, making it suitable for high-speed signal processing tasks.
  • Low Distortion: The amplifier maintains low distortion levels across its entire operating range, ensuring high-fidelity signal amplification and minimal signal degradation.
  • Low Noise: Its low noise performance is critical for applications that require clean and precise signal amplification, such as sensitive measurement and testing equipment.
  • High Output Current: Capable of delivering a high output current, the AD8251ARMZ can drive a variety of loads, enhancing its versatility in different circuit configurations.
  • Compact Package: Housed in a small 10-lead MSOP (Mini Small Outline Package), the device saves valuable board space without compromising on performance.

Applications

The AD8251ARMZ is adept at handling multiple applications that demand high precision and adaptability. Its programmable gain feature makes it particularly useful in scenarios where signal levels vary, such as:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Medical Instrumentation
  • Industrial Process Controls
  • Strain Gauges and Pressure Sensors

With its robust design and flexible gain options, the AD8251ARMZ stands out as a versatile building block for any precision signal processing system. Analog Devices Inc.'s commitment to quality ensures that this amplifier meets the highest standards, providing designers with a reliable and high-performing solution for their electronic designs.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.5414 $116.5414
2+ $112.7820 $225.5640
3+ $109.0226 $327.0678
4+ $97.7444 $390.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess