EN
  • EN
  • DE

AD8283WBCPZ

Part No AD8283WBCPZ
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description Radar Receive Path AFE: 6-Channel LNA/PGA/AAF with ADC | IC RADAR RECEIVE AFE 6CH 72LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tray
Function Receiver
RF Type Radar
Manufacturer Package 72-VFQFN Exposed Pad, CSP
Supplier Device Package 72-LFCSP-VQ
Family Part Number AD8283
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1138417-AD8283WBCPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8283WBCPZ CAD Model

Description

The AD8283WBCPZ is a high-performance, 6-channel automotive radar analog front end (AFE) from Analog Devices Inc., designed to cater to the growing demand for advanced driver assistance systems (ADAS). This integrated circuit is optimized for applications that require multiple-input, high-speed data acquisition, such as collision avoidance systems, adaptive cruise control, and other safety-critical automotive radar applications.

Key Features:

  • Multiple Channels: The device features six independent channels, each with a low noise amplifier and an ADC, which allows for simultaneous data acquisition and processing, enhancing the radar system's resolution and accuracy.
  • High-Speed ADCs: Each channel contains a 12-bit, 80 MSPS analog-to-digital converter (ADC) that ensures high-speed data conversion with excellent dynamic performance, making it suitable for fast-moving automotive environments.
  • Integrated Clamping Function: The AD8283WBCPZ includes a programmable input clamp to protect the ADC from out-of-range input signals, thereby improving the system's reliability and robustness.
  • Low Power Consumption: Designed with power efficiency in mind, this AFE operates with a low power consumption, which is critical for automotive applications where power efficiency is paramount.
  • Compact Packaging: Housed in a compact 64-lead LFCSP (Lead Frame Chip Scale Package), the AD8283WBCPZ is designed for space-constrained automotive applications, allowing for more efficient use of the available space.

Applications:

  • Automotive radar systems
  • Adaptive cruise control
  • Collision avoidance systems
  • Blind spot detection
  • Parking assistance systems

The AD8283WBCPZ from Analog Devices Inc. is a testament to the company's commitment to providing innovative solutions for the automotive industry. With its combination of multiple high-speed channels, low power consumption, and compact design, this AFE is an essential component for any advanced automotive radar system looking to achieve high levels of safety and performance.

You May Also Be Interested in

Analog Devices Inc.
IC MMIC I/Q UPCONVERTER 32LFCSP
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF,
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 40.5GHZ - 43.5GHZ
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.8981 $71.6943
6+ $19.6084 $117.6504
10+ $18.9963 $189.9630
13+ $18.3830 $238.9790
17+ $17.7708 $302.1036
22+ $15.9321 $350.5062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess