EN
  • EN
  • DE

AD8318SCPZ-EP-RL7

Part No AD8318SCPZ-EP-RL7
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description IC LOG DETECTOR/CTRLR 8-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel package
Frequency 1MHz ~ 8GHz
RF Type WiMax, WLAN
Input Range -60dBm ~ -2dBm
Operating Supply Voltage 5V
Operating Supply Current 68mA
Package 16-WQFN Exposed Pad, CSP
Manufacturer Package 16-LFCSP-WQ (4x4)
Win Source Part Number 767601-AD8318SCPZ-EP-RL7
Popularity Medium
Supply and Demand Status Limited
Family Name AD8318-EP
Introduction Date July 23, 2012
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD8318SCPZ-EP-RL7 CAD Model

Description

AD8318SCPZ-EP-RL7: Precision Logarithmic Detector/Controller

The AD8318SCPZ-EP-RL7 is a high-performance, precision logarithmic detector/controller designed by Analog Devices Inc., tailored for use in a wide range of applications, including RF signal processing, power measurement, and control systems. This device operates over a broad frequency range from 1 MHz to 8 GHz, providing a versatile solution for various RF applications.

Constructed with state-of-the-art technology, the AD8318SCPZ-EP-RL7 offers a dynamic range of 70 dB, ensuring accurate and reliable measurement across a wide range of signal strengths. The logarithmic response of the device is temperature compensated, which guarantees consistent performance over the entire operating temperature range.

One of the standout features of this product is its fast response time, which is critical for rapid signal detection and real-time control applications. The AD8318SCPZ-EP-RL7 delivers a pulse response time of 15 ns and a full-scale response time of 50 ns, making it an excellent choice for high-speed applications.

Furthermore, the device is available in a compact LFCSP (Lead Frame Chip Scale Package) that is 3 mm x 3 mm, allowing for efficient use of space on printed circuit boards. The AD8318SCPZ-EP-RL7 is also part of Analog Devices' EP (Enhanced Product) range, which means it has been subjected to additional testing and manufacturing processes to ensure robust performance in demanding environments.

The device is designed with an integrated coupler, enabling direct connection to a signal path without the need for external coupling components. This integration simplifies the design process and helps reduce overall system costs. Additionally, the AD8318SCPZ-EP-RL7 features a versatile power supply range from 3.3 V to 5 V, providing flexibility in system power design.

With its combination of high precision, wide frequency range, and fast response time, the AD8318SCPZ-EP-RL7 from Analog Devices Inc. stands out as a superior choice for engineers and designers looking to incorporate a reliable logarithmic detector/controller into their RF and power measurement systems.

You May Also Be Interested in

Analog Devices Inc.
40GHZ FREQUENCY
Need more? Email Us
Maxim Integrated
IC RF DETECT 800MHZ-2GHZ 4UCSP
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR, SCHOTTKY DIODE BIASED
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR,CONNECTORIZED,TUNNEL,
Need more? Email Us
Analog Devices Inc.
NEXT GEN MOBILE TERM LOG DET
Lowest to $11.3066

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.6493 $55.2986
5+ $22.6866 $113.4330
7+ $21.9777 $153.8439
10+ $21.2687 $212.6870
13+ $20.5598 $267.2774
17+ $18.4329 $313.3593
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess