EN
  • EN
  • DE

AD8367ARUZ-REEL7

Part No AD8367ARUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
RoHS State Request Verification
Win Source Part Number 758839-AD8367ARUZ-REEL7
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8367ARUZ-REEL7 CAD Model

Description

The AD8367ARUZ-REEL7 is a state-of-the-art Variable Gain Amplifier (VGA) designed and manufactured by Analog Devices Inc., one of the leading companies in the semiconductor industry. This versatile component is part of the AD8367 series and is packaged in a convenient tape and reel format, making it ideal for high-volume production and automated assembly processes.

The AD8367ARUZ-REEL7 offers a linear-in-dB gain control scale, which provides precise gain settings over a wide range of 60 dB. This feature is essential for applications that require accurate and dynamic adjustment of signal amplitude, such as in cellular base stations, IF sampling receivers, and other communication systems.

With its operational frequency range from low frequencies up to 500 MHz, the AD8367ARUZ-REEL7 is well-suited for a broad spectrum of RF and IF applications. Its excellent linearity and low noise performance ensure that signals are amplified without significant distortion or degradation, maintaining signal integrity throughout the processing chain.

The device is housed in a compact 16-lead TSSOP (Thin Shrink Small Outline Package), which offers a space-saving solution without compromising on performance. The AD8367ARUZ-REEL7 also features a single-ended input and output, simplifying the design and integration into existing circuits. Additionally, it has an integrated RMS detector that provides an accurate representation of the output signal level, which is particularly useful for automatic level control (ALC) and other feedback systems.

Key specifications of the AD8367ARUZ-REEL7 include a nominal gain control range of 0 to 500 MHz, an input IP3 of 20 dBm at 200 MHz, and a noise figure of 7.3 dB at maximum gain. Its robust design ensures reliable performance across a wide temperature range, making it suitable for various environmental conditions.

In summary, the AD8367ARUZ-REEL7 from Analog Devices Inc. is a high-performance VGA that offers precise gain control, wide bandwidth, and reliable operation, making it an excellent choice for designers looking to enhance the performance of their RF and IF signal chains.

You May Also Be Interested in

Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8602 $59.1612
11+ $9.2361 $101.5971
17+ $8.9241 $151.7097
25+ $8.3000 $207.5000
32+ $7.9880 $255.6160
40+ $7.6760 $307.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,390 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess