EN
  • EN
  • DE

AD8402ARU10-REEL

Part No AD8402ARU10-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DIG DUAL 10K 8BIT 14TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 10k
Memory Type Volatile
Supply Voltage - Operating 2.7 V to 5.5 V
Tolerance ±20%
Temperature Coefficient (Typ) 500 ppm/°C
Resistance - Wiper (Ohms) (Typ) 200
Temperature Range - Operating -40°C to 125°C
Case / Package 14-TSSOP
Win Source Part Number 077232-AD8402ARU10-REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8402ARU10-REEL CAD Model

Description

AD8402ARU10-REEL Digital Potentiometer

The AD8402ARU10-REEL from Analog Devices Inc. is a precision, dual-channel digital potentiometer that provides a compact, integrated solution for adjustable control applications. This digital potentiometer is designed to mimic the analog functionality of a mechanical potentiometer with the enhanced reliability and precision of digital control.

With a resistance value of 10 kΩ, the AD8402ARU10-REEL offers a wide range of adjustability, making it suitable for various applications such as adjusting volume, tuning filters, setting operational amplifier gains, and controlling screen brightness. The device features a 256-position adjustment capability, providing fine resolution for precise control. The digital interface allows for easy adjustment through a simple up/down serial interface, which can be controlled by microcontrollers or other digital logic.

The AD8402ARU10-REEL comes in a compact TSSOP-14 package, making it ideal for space-constrained applications. It operates over a wide supply voltage range of 2.7 V to 5.5 V, allowing it to be used in both 3 V and 5 V systems. The low power consumption of this digital potentiometer ensures minimal impact on battery life in portable devices.

Key features of the AD8402ARU10-REEL include:

  • 10 kΩ resistance value
  • Dual-channel configuration
  • 256-position adjustment
  • Non-volatile memory to store settings
  • Wide operating voltage range (2.7 V to 5.5 V)
  • Compact TSSOP-14 packaging
  • Low temperature coefficient
  • End-to-end resistance tolerance of ±8%

This digital potentiometer is also robust, featuring a wide operating temperature range of -40°C to +85°C, making it suitable for industrial environments. Additionally, the AD8402ARU10-REEL is designed with a non-volatile memory (EEPROM) feature that retains the last programmed resistance value even after power is removed, ensuring consistent performance across power cycles.

Whether for consumer electronics, industrial control systems, or automotive applications, the AD8402ARU10-REEL from Analog Devices Inc. is an excellent choice for designers looking for a reliable and precise variable resistance solution.

You May Also Be Interested in

Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Volatile Memory | IC DGTL POT 10KOHM 129TAP 8SOIC
Lowest to $1.1771
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $2.9104
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 129TAP 8SOIC
Lowest to $1.0833
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 10KOHM 100TAP 8SOIC
Need more? Email Us
Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Lowest to $1.3873
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess