EN
  • EN
  • DE

AD8402ARUZ100-REEL

Part No AD8402ARUZ100-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 100KOHM 256TP 14TSSOP / Digital Potentiometer 100k Ohm 2 Circuit 256 Taps SPI Interface 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Mfr Analog Devices Inc.
Package Tape & Reel
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 100k
Interface SPI
Memory Type Volatile
Voltage - Supply 2.7V ~ 5.5V
Tolerance ±30%
Temperature Coefficient (Typ) 500ppm/°C
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 200
Base Product Number AD8402
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD8402ARUZ100REEL-ND,AD8402ARUZ100-REELDKR-ND,AD8402ARUZ100-REELTR-ND,-2735-AD8402ARUZ100-REELCT,AD8402ARUZ100-REELCT,505-AD8402ARUZ100-REELDKR,505-AD8402ARUZ100-REELCT,AD8402ARUZ100-REELCT-ND,AD8402ARUZ100REELTR,AD8402ARUZ100-REELDKR,AD8402ARUZ100-REELTR,AD8402ARUZ100REEL,AD8402ARUZ100REELTR-ND,505-AD8402ARUZ100-REELTR
Standard Package 2,500
Win Source Part Number 975364-AD8402ARUZ100-REEL
Ultra Librarian 3D Model Ultra Librarian AD8402ARUZ100-REEL CAD Model

Description

AD8402ARUZ100-REEL Digital Potentiometer

The AD8402ARUZ100-REEL from Analog Devices Inc. is a high-performance digital potentiometer that offers a versatile solution for a wide array of applications requiring variable resistance adjustments. This precision device is part of the AD8400 series and is designed to emulate a potentiometer or variable resistor over a digital interface, allowing for easy integration into digital systems.

Key Features:

  • Dual Channel: The AD8402ARUZ100-REEL features two independent channels, allowing for simultaneous control of multiple settings within a single package.
  • Resolution: It provides a 8-bit resolution, giving users the ability to select between 256 different positions for precise control.
  • Resistance Options: This model offers a nominal resistance of 100 kΩ, which is ideal for a variety of applications.
  • Supply Voltage: It operates at a wide supply voltage range from 2.7V to 5.5V, making it suitable for both 3V and 5V systems.
  • Interface: The device uses a simple 3-wire serial interface which is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring easy integration into existing designs.
  • Packaging: Supplied in a TSSOP-14 package, the AD8402ARUZ100-REEL is designed for surface-mount technology, saving valuable board space.
  • Temperature Range: It operates over an extended industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.

Applications:

The AD8402ARUZ100-REEL is an ideal choice for applications such as:

  • Adjustable power supplies
  • LCD screen adjustment
  • Audio control
  • Gain and offset adjustment
  • Automotive electronics

With its robust design and high functionality, the AD8402ARUZ100-REEL digital potentiometer from Analog Devices Inc. provides an effective solution for designers looking to add digital control to analog circuits without compromising on performance or space.

You May Also Be Interested in

Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015
Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8SOIC
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGT POT 10KOHM 256TAP 24TSSOP
Lowest to $18.2698
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Maxim Integrated
Dual 256-Tap, Low-Drift, Digital Potentiometers in 10-μMAX | IC DGTL POT 50KOHM 256TAP 10UMAX
Need more? Email Us
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $2.9104
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 129TAP 8SOIC
Lowest to $1.0833

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5819 $53.0733
17+ $6.2210 $105.7570
25+ $6.0266 $150.6650
35+ $5.8322 $204.1270
45+ $5.6378 $253.7010
60+ $5.0546 $303.2760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,281 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess