EN
  • EN
  • DE

AD8509ARU-REEL

Part No AD8509ARU-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Display Drivers
Description 9- and 11-Channel, Muxed Input LCD Reference Drivers / LCD Driver 5V 48-Pin TSSOP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Display Drivers
Manufacturer Analog Devices Inc.
Win Source Part Number 172221-AD8509ARU-REEL
Popularity Medium
Supply and Demand Status Limited
Family Name AD8509
Introduction Date October 01, 1997
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD8509ARU-REEL CAD Model

Description

The AD8509ARU-REEL from Analog Devices Inc. is a high-performance, precision analog microchip that offers a robust array of features suited for a wide range of applications. This component is supplied in a reel, making it ideal for automated manufacturing processes, ensuring efficiency and consistency in high-volume production settings.

Key Features

  • Channel Configuration: The AD8509ARU-REEL is equipped with multiple independent operational amplifiers, providing flexibility for various circuit configurations and applications.
  • Supply Voltage: It operates over a broad range of supply voltages, accommodating different system requirements and simplifying power supply design.
  • Low Power Consumption: Designed with energy efficiency in mind, this device maintains excellent performance while minimizing power consumption, making it suitable for battery-powered devices and energy-sensitive applications.
  • High Precision: Analog Devices Inc. is known for its precision technology, and the AD8509ARU-REEL is no exception. It offers high accuracy and stability, which is critical for precision instrumentation and control systems.
  • Package Type: The device is available in a compact surface-mount package, which is designed to occupy minimal board space while providing reliable electrical connections.
  • Temperature Range: The operational temperature range of the AD8509ARU-REEL allows for its use in environments with varying thermal conditions, thus ensuring reliable performance across different use cases.

Applications

The versatility of the AD8509ARU-REEL makes it suitable for a plethora of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Signal Conditioning
  • Data Acquisition Systems
  • Medical Equipment
  • Instrumentation

With its combination of high precision, low power consumption, and robust performance, the AD8509ARU-REEL from Analog Devices Inc. is an excellent choice for designers seeking a reliable and efficient operational amplifier solution for their electronic projects.

You May Also Be Interested in

Analog Devices Inc.
LCD Driver 48-LFCSP-VQ (7x7)
Need more? Email Us
Macroblock
SSOP-24 Display Drivers RoHS
Lowest to $0.1456
Rohm Semiconductor
LCD Driver VQFN024V4040
Lowest to $1.7724
Shenzhen Titan Micro Electronics Co., Ltd.
2.4V~5.2V 32 Segment 4-Wire Serial Interface 60uA LQFP-44(10x10) Display Drivers RoHS
Lowest to $0.1048
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
NXP / Nexperia
Driver
Need more? Email Us
Microchip Technology
IC DRVR 32CH 80V 64QFP
Need more? Email Us
Rohm Semiconductor
LCD Driver 48-VQFPC (7x7)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $31.2813

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4695 $58.7800
100+ $1.2058 $120.5800
150+ $1.1682 $175.2300
205+ $1.1304 $231.7320
265+ $1.0928 $289.5920
355+ $0.9797 $347.7935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 663 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess