EN
  • EN
  • DE

AD8601ART-REEL

Part No AD8601ART-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision CMOS Single-Supply Rail-to-Rail Input/Output Wideband Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1138730-AD8601ART-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8601ART-REEL CAD Model

Description

AD8601ART-REEL Precision Operational Amplifier

The AD8601ART-REEL from Analog Devices Inc. is a high-performance, single-supply operational amplifier that delivers precision and low power consumption in a compact SOT-23 package. This op-amp is part of Analog Devices' renowned portfolio of amplifiers that are designed to meet a wide range of application requirements with excellent accuracy and stability.

With its wide input voltage range and rail-to-rail output, the AD8601ART-REEL is an ideal choice for battery-powered devices and general-purpose use in medical, industrial, and consumer applications. The device operates from a single 2.7V to 5.5V power supply, making it versatile for various electronic circuits while maintaining a low supply current of just 1 mA (max).

Key Features:

  • Single-Supply Operation: Compatible with 2.7V to 5.5V power supplies, allowing for flexible integration into various circuit designs.
  • Rail-to-Rail Output: The output can swing to both supply rails, providing the maximum possible dynamic range, which is particularly beneficial in low-voltage applications.
  • Low Offset Voltage: Features a typical offset voltage of just 65 µV, ensuring high accuracy in precision applications.
  • Low Input Bias Current: With an input bias current of 1 pA, this op-amp is suitable for applications requiring high input impedance.
  • High Gain Bandwidth Product: Offers a gain bandwidth product of 1 MHz, which is ideal for a wide range of applications, including filters and amplifiers.
  • Extended Temperature Range: Capable of operating over the industrial temperature range of -40°C to +125°C, ensuring reliability in harsh environments.

Applications for the AD8601ART-REEL include sensor signal conditioning, portable medical devices, battery-powered instruments, and active filters. Its low power consumption and precision specifications make it a suitable choice for designers looking to optimize performance while managing power budgets.

Supplied in a reel package, the AD8601ART-REEL is also designed for efficient integration into automated manufacturing processes, ensuring a reliable supply for mass production. With its combination of features, the AD8601ART-REEL from Analog Devices Inc. is a versatile and dependable component for your precision analog signal processing needs.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8740 $52.4400
140+ $0.7172 $100.4080
220+ $0.6948 $152.8560
300+ $0.6724 $201.7200
385+ $0.6499 $250.2115
515+ $0.5827 $300.0905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess