EN
  • EN
  • DE

AD8691AUJZ

Part No AD8691AUJZ
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816644-AD8691AUJZ
Ultra Librarian 3D Model Ultra Librarian AD8691AUJZ CAD Model

Description

AD8691AUJZ Precision Operational Amplifier by Analog Devices Inc.

The AD8691AUJZ from Analog Devices Inc. is a precision operational amplifier that offers a perfect blend of performance and power efficiency. This op-amp is designed to operate with a single supply voltage ranging from 2.7V to 6V, making it an excellent choice for battery-powered applications and portable devices. The device is housed in a compact 5-lead TSOT package, allowing for space-saving on PCBs without compromising on functionality.

The AD8691AUJZ boasts a low input bias current, typically around 1 pA, which is ideal for applications requiring high impedance buffering. Additionally, it features a low offset voltage of 1 mV and a low noise density of 8 nV/√Hz at 1 kHz, ensuring precision and accuracy in signal processing tasks. With a rail-to-rail output, the op-amp can drive loads effectively close to the supply rails, maximizing dynamic range in a variety of circuits.

With a gain bandwidth product of 1 MHz, this operational amplifier is suitable for low-frequency applications such as sensor signal conditioning, portable medical devices, and battery-powered instrumentation. Its slew rate of 0.4 V/μs enables it to respond quickly to changes in the input signal, which is critical for maintaining signal fidelity in fast-changing environments.

The AD8691AUJZ also features a low quiescent current of 1 mA (max), which is beneficial for extending battery life in portable applications. This current conservation does not come at the expense of performance, as the op-amp continues to provide stable operation with capacitive loads up to 200 pF.

For designers looking for a reliable and efficient solution, the AD8691AUJZ operational amplifier from Analog Devices Inc. is an excellent choice. Its superior specifications and compact form factor make it a versatile component for a wide range of electronic designs, where precision and power efficiency are paramount.

Product Summary:

  • Manufacturer: Analog Devices Inc.
  • Part Number: AD8691AUJZ
  • Package: 5-lead TSOT
  • Single Supply Voltage: 2.7V to 6V
  • Input Bias Current: 1 pA (typical)
  • Offset Voltage: 1 mV
  • Noise Density: 8 nV/√Hz at 1 kHz
  • Rail-to-Rail Output
  • Gain Bandwidth Product: 1 MHz
  • Slew Rate: 0.4 V/μs
  • Quiescent Current: 1 mA (max)

You May Also Be Interested in

IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0196 $50.4900
53+ $1.8918 $100.2654
83+ $1.8279 $151.7157
118+ $1.7000 $200.6000
153+ $1.6361 $250.3233
191+ $1.5722 $300.2902
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,340 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess