EN
  • EN
  • DE

AD9003KM

Part No AD9003KM
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1043264-AD9003KM
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD9003KM CAD Model

Description

The AD9003KM is a state-of-the-art analog-to-digital converter (ADC) developed by Analog Devices Inc., a renowned leader in high-performance semiconductors. This cutting-edge component is designed to meet the demanding needs of high-speed signal processing applications across various industries, including telecommunications, medical imaging, and instrumentation.

Key Features

  • High-Speed Performance: The AD9003KM offers an impressive sampling rate, which allows for the accurate digitization of rapidly changing signals, ensuring minimal signal distortion and loss of information.
  • Excellent Resolution: With its high resolution, the AD9003KM provides precise digital representation of analog inputs, resulting in enhanced signal fidelity and better overall system performance.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC minimizes power usage without compromising on speed or accuracy, making it ideal for portable and battery-powered applications.
  • Durable Construction: The robust design of the AD9003KM ensures reliability and longevity, even in harsh environmental conditions.

Applications

The versatility of the AD9003KM makes it suitable for a wide array of applications. It is particularly well-suited for:

  • Digital oscilloscopes
  • Wireless communication systems
  • Radar and satellite communication systems
  • Medical imaging equipment
  • Test and measurement instruments

Technical Specifications

Parameter Value
Resolution [Insert Resolution]
Max Sampling Rate [Insert Max Sampling Rate]
Input Voltage Range [Insert Input Voltage Range]
Power Consumption [Insert Power Consumption]
Operating Temperature Range [Insert Operating Temperature Range]

Ordering Information

For ordering the AD9003KM or obtaining more detailed specifications, visit the Analog Devices Inc. website or contact an authorized distributor. Ensure to review the datasheet and compatibility with your application before placing an order.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Generic
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
CJT Connectors
Lowest to $0.0081
NXP / Nexperia
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess