EN
  • EN
  • DE

AD9042AST

Part No AD9042AST
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 41MSPS 44-TQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Bag
Product Status Obsolete
Number of Bits 12
Sampling Rate (Per Second) 41M
Data Interface Parallel
Number of A/D Converters 3
Temperature Range - Operating -40°C ~ 85°C
Package / Case 44-LQFP
Supplier Device Package 44-LQFP (10x10)
Mounting Type Surface Mount
Base Product Number AD9042
Standard Package 9 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 556220-AD9042AST
Ultra Librarian 3D Model Ultra Librarian AD9042AST CAD Model

Description

Product Overview: AD9042AST by Analog Devices Inc.

The AD9042AST is a high-performance, 12-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This ADC is optimized for applications requiring a high dynamic range and fast data acquisition, making it an ideal choice for advanced digital signal processing (DSP) systems.

Key Features

      
  • High-Speed Performance: The AD9042AST boasts a sampling rate of up to 41 MSPS (Mega Samples Per Second), which ensures accurate digitization of high-frequency signals.
  •   
  • Resolution: With its 12-bit resolution, this ADC provides fine quantization, enabling precise representation of analog input signals.
  •   
  • Dynamic Range: It features an excellent spurious-free dynamic range (SFDR), making it suitable for applications with demanding signal purity requirements.
  •   
  • Low Power Consumption: Designed for efficiency, the AD9042AST operates with low power consumption, which is critical for portable and battery-powered devices.
  •   
  • On-Chip Reference: The inclusion of an on-chip reference voltage simplifies the design and reduces the need for external components.
  •   
  • Flexible Input Range: It supports a variety of input ranges, providing designers with the flexibility to match the ADC to the signal levels of their specific application.
  •   
  • Easy Interface: The device features a user-friendly parallel interface that facilitates easy connection to DSPs and microprocessors.

Applications

The AD9042AST is versatile and can be used across a wide array of applications. Some of the primary uses include:

      
  • Medical Imaging Systems
  •   
  • Radar and Satellite Communications
  •   
  • Professional Video Cameras
  •   
  • Test and Measurement Equipment
  •   
  • Wireless Infrastructure

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD9042AST is no exception. It is built to meet high standards of reliability and performance, ensuring that it operates effectively in even the most demanding environments.

Overall, the AD9042AST from Analog Devices Inc. represents a blend of cutting-edge technology with practical application, providing a robust and efficient solution for high-speed, high-resolution data conversion needs.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.7433 $97.4866
3+ $39.9942 $119.9826
5+ $38.7445 $193.7225
7+ $37.4948 $262.4636
8+ $36.2451 $289.9608
11+ $32.4959 $357.4549
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess