EN
  • EN
  • DE

AD7575KN

Part No AD7575KN
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT LC2MOS W/HOLD 18-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 8
Sampling Rate (Per Second) 50k
Data Interface Parallel
Number of A/D Converters 1
Temperature Range - Operating 0°C ~ 70°C
Package / Case 18-DIP (0.300", 7.62mm)
Supplier Device Package 18-PDIP
Mounting Type Through Hole
Base Product Number AD7575
Standard Package 20 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 554787-AD7575KN
Ultra Librarian 3D Model Ultra Librarian AD7575KN CAD Model

Description

Analog Devices AD7575KN: Precision 8-Bit ADC

The AD7575KN is a high-performance 8-bit analog-to-digital converter (ADC) from Analog Devices, Inc., designed to offer a perfect blend of speed and accuracy for a wide range of applications. This ADC is particularly suited for situations where space is at a premium, thanks to its compact DIP-20 (Dual In-line Package) form factor, making it an ideal choice for embedded systems, portable devices, and space-constrained applications.

One of the standout features of the AD7575KN is its fast conversion time, which is typically just 7.5 microseconds. This speed ensures that the device can handle high data rate applications with ease, making it a good fit for real-time data acquisition, process control, and other time-sensitive tasks. The AD7575KN operates on a single +5V supply, simplifying power management in a system design.

The AD7575KN boasts a successive approximation register (SAR) architecture, known for its reliability and consistency in conversion results. This architecture, combined with an inherent sample-and-hold function, ensures accurate sampling of the input signal, thus preserving the integrity of the converted data. The device's high accuracy is further enhanced by its low total harmonic distortion (THD) and signal-to-noise ratio (SNR), which ensure the fidelity of the digital representation of the analog signal.

Interfacing with the AD7575KN is straightforward, as it includes a versatile digital interface compatible with most microprocessors and digital systems. The device features a parallel 8-bit data bus, which can be easily connected to a microcontroller or digital processor for data readout. Additionally, the AD7575KN provides an interrupt request output (INTR) which can be used to optimize the data acquisition process within a system.

Overall, the Analog Devices AD7575KN ADC is a reliable and precise component that offers excellent performance for applications requiring high-speed, accurate analog-to-digital conversion. Its ease of integration, low power consumption, and robust design make it a versatile choice for designers looking to enhance their system's data acquisition capabilities.

For detailed specifications, application notes, and support resources, designers and engineers are encouraged to visit the Analog Devices website or contact their support services for further assistance.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.4391 $73.7564
8+ $15.1296 $121.0368
12+ $14.6569 $175.8828
17+ $14.1840 $241.1280
22+ $13.7112 $301.6464
29+ $12.2928 $356.4912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess