EN
  • EN
  • DE

AD9114BCPZ

Part No AD9114BCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT A-OUT 40LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features 8 Bit Digital to Analog Converter 2 40-LFCSP-VQ (6x6)
Manufacturer Analog Devices Inc.
Series TxDAC®
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 40-VFQFN Exposed Pad, CSP
Case / Package 40-LFCSP-VQ (6x6)
Family Name AD9114
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909983-AD9114BCPZ
Ultra Librarian 3D Model Ultra Librarian AD9114BCPZ CAD Model

Description

Product Overview: AD9114BCPZ from Analog Devices Inc.

The AD9114BCPZ is a high-performance digital-to-analog converter (DAC) designed by Analog Devices Inc. This component is part of a family of pin-compatible DACs that includes the AD9114/AD9115/AD9116/AD9117. It is optimized for the demanding needs of communications, instrumentation, and military applications, where robust performance and high data throughput are essential.

This versatile DAC operates with a 14-bit resolution, ensuring precise digital-to-analog signal conversion. It is capable of sample rates up to 125 MSPS (mega samples per second), making it suitable for high-speed signal processing tasks. The AD9114BCPZ comes in a compact 40-lead LFCSP (lead-frame chip scale package) with dimensions of 6 mm x 6 mm, which allows for efficient utilization of PCB (printed circuit board) space.

The device supports a wide range of standard logic families through its flexible supply voltage range. It can operate with a 1.8 V to 3.3 V analog supply and a 1.8 V digital supply, providing compatibility with various systems. Furthermore, the AD9114BCPZ features an LVDS (low-voltage differential signaling) interface that supports DDR (double data rate) operation, minimizing the number of data lines required and simplifying the PCB layout.

One of the key features of this DAC is its integrated 2x, 4x, and 8x interpolator, which allows for lower input data rates, reducing the load on the data source and the digital interface. Additionally, the AD9114BCPZ includes an internal PLL (phase-locked loop) that can be used to multiply the incoming sample clock, thereby eliminating the need for complex external clocking circuits.

Overall, the AD9114BCPZ by Analog Devices Inc. is a highly integrated, feature-rich DAC that delivers exceptional performance and is designed to meet the rigorous demands of modern digital signal processing applications. Its combination of high-speed operation, data interpolation, and flexible interfacing options make it an ideal choice for engineers and designers seeking a reliable and efficient solution for their high-speed DAC requirements.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Intersil
Lowest to $7.1344
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.4987 $82.9974
3+ $34.0503 $102.1509
5+ $32.9862 $164.9310
7+ $31.9221 $223.4547
9+ $30.8581 $277.7229
11+ $27.6658 $304.3238
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess