EN
  • EN
  • DE

AD9128XCPZ

Part No AD9128XCPZ
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description The AD9128 is a dual, 16-bit, high dynamic range, digital-to-analog converter (DAC) that provides a sample rate of...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1043281-AD9128XCPZ
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD9128XCPZ CAD Model

Description

Product Overview: AD9128XCPZ by Analog Devices Inc.

The AD9128XCPZ is a high-performance, dual-channel, 16-bit digital-to-analog converter (DAC) designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is specifically engineered to meet the demanding requirements of communications, instrumentation, and military applications where high data rates and signal quality are paramount.

Featuring a maximum sample rate of 1.25 GSPS (Giga-Samples Per Second), the AD9128XCPZ delivers exceptional dynamic performance and supports a wide output bandwidth capable of accommodating multi-carrier generation up to the Nyquist frequency. Its high sample rate and bandwidth make it an ideal choice for advanced communication systems such as 4G LTE and 5G wireless infrastructure, cable modem termination systems, and high-speed data acquisition systems.

The device integrates an 8-bit low-voltage differential signaling (LVDS) or 16-bit parallel data interface that enables easy interfacing with a broad range of signal processors. Additionally, it boasts a dual-port, source-synchronous LVDS interface that simplifies the connectivity with FPGAs and reduces system complexity.

The AD9128XCPZ comes in a compact 72-lead LFCSP (Lead Frame Chip Scale Package) that minimizes the footprint on the PCB and is designed for optimal thermal performance. It also incorporates a range of features that enhance its functionality and ease of use, including an on-chip PLL (Phase-Locked Loop) for reduced external component count, internal pattern generation for system test and validation, and support for both single-ended and differential reference inputs to provide flexibility in system design.

With its mix of high-speed operation, integrated features, and compact design, the AD9128XCPZ from Analog Devices Inc. is an excellent choice for system designers looking to push the boundaries of performance and reliability in their next-generation products.

You May Also Be Interested in

TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Generic
Need more? Email Us
Amic
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess