EN
  • EN
  • DE

AD9203WARUZ

Part No AD9203WARUZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 10-Bit, 40 MSPS, 3 V, 74 mW Analog-to-Digital Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 10
Sampling Rate 40M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 3.6 V
Voltage - Supply, Digital 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 28-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 28-SO
Win Source Part Number 1138956-AD9203WARUZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9203WARUZ CAD Model

Description

Introducing the AD9203WARUZ from Analog Devices Inc.

The AD9203WARUZ is a state-of-the-art analog-to-digital converter (ADC) brought to you by Analog Devices Inc., a leader in high-performance signal processing solutions. This high-speed, low-power, 10-bit ADC is designed to meet the rigorous demands of a wide array of applications, ranging from medical imaging systems to communication infrastructure and industrial instrumentation.

Key Features:

  • High-Speed Performance: With a sampling rate of up to 40 MSPS (Mega Samples Per Second), the AD9203WARUZ delivers rapid data acquisition, ensuring high throughput for your applications.
  • Resolution: The 10-bit resolution provides fine granularity, enabling precise digital representation of analog signals.
  • Low Power Consumption: Optimized for power-sensitive applications, this ADC maintains excellent performance while minimizing power usage, thus extending the life of battery-powered devices.
  • Flexible Power Supply: The device operates with a single 3 V to 5 V power supply, offering design flexibility for various system requirements.
  • Compact Form Factor: Housed in a small 28-lead TSSOP (Thin Shrink Small Outline Package), the AD9203WARUZ is ideal for space-constrained applications.
  • Input Range: The ADC features an input range of 2 Vpp (volts peak-to-peak), accommodating a wide range of signal amplitudes.
  • Differential Inputs: Differential input capability enhances noise immunity and is essential for high-accuracy signal processing tasks.

Applications:

The AD9203WARUZ is versatile and can be employed in various sectors, including:

  • Communications (e.g., IF Sampling Receivers)
  • Medical Imaging (e.g., Ultrasound and CT Scanners)
  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Industrial Control Loops

With its robust feature set, the AD9203WARUZ ADC is an excellent choice for designers looking for a high-performance, reliable, and efficient data conversion solution. Analog Devices Inc. ensures that this product, like all their offerings, meets the highest standards of quality and performance, making it a smart investment for your next project.

For detailed technical specifications, application notes, and support resources, please visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess