EN
  • EN
  • DE

AD9212ABCPZ-40

Part No AD9212ABCPZ-40
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Octal, 10-Bit, 40 MSPS/65 MSPS, Serial LVDS, 1.8 V ADC | IC ADC 10BIT PIPELINED 64LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 10
Sampling Rate (Per Second) 40M
Number of Inputs 8
Input Type Differential, Single Ended
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of A/D Converters 8
Architecture Pipelined
Reference Type Internal
Supply Voltage , Analog 1.7V ~ 1.9V
Supply Voltage , Digital 1.7V ~ 1.9V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 64-VFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-VQ (9x9)
Mounting Style SMD
Family Part Number AD9212
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1138960-AD9212ABCPZ-40
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9212ABCPZ-40 CAD Model

Description

AD9212ABCPZ-40: High-Performance ADC from Analog Devices Inc.

The AD9212ABCPZ-40 is a state-of-the-art analog-to-digital converter (ADC) developed by Analog Devices Inc. This high-speed, high-performance component is designed to cater to the demanding needs of modern electronic systems. It is particularly suitable for applications that require precise and rapid conversion of analog signals to digital data, such as medical imaging, data acquisition systems, and communication infrastructure.

Featuring a 10-bit resolution, the AD9212ABCPZ-40 is capable of sampling rates up to 40 MSPS (mega samples per second), ensuring that it captures the finest details in the analog signal without missing a beat. This high sample rate, coupled with the ADC's outstanding dynamic performance, makes it an ideal choice for high-speed signal processing tasks.

The device comes in a compact 64-lead LFCSP (lead frame chip scale package) that not only saves space on the printed circuit board (PCB) but also offers excellent thermal performance, ensuring reliable operation even under strenuous conditions. The AD9212ABCPZ-40 operates within a supply voltage range of 1.7 V to 1.9 V, which allows for low power consumption, making it well-suited for portable and battery-powered applications.

Analog Devices Inc. has equipped the AD9212ABCPZ-40 with a variety of features to enhance its performance and ease of use. These include a flexible input range, an onboard voltage reference, and a programmable gain amplifier (PGA), which allows users to adjust the full-scale input voltage. Additionally, the ADC supports various output modes and interfaces seamlessly with digital signal processors (DSPs) and FPGAs, facilitating simple integration into existing systems.

Overall, the AD9212ABCPZ-40 represents Analog Devices Inc.'s commitment to providing high-quality components that push the boundaries of what is possible in electronic design. Whether it's for industrial, commercial, or high-end consumer electronics, this ADC is engineered to deliver exceptional performance and reliability.

You May Also Be Interested in

Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.4927 $61.4927
2+ $50.4555 $100.9110
4+ $48.8788 $195.5152
5+ $47.3021 $236.5105
6+ $45.7253 $274.3518
8+ $40.9951 $327.9608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess