EN
  • EN
  • DE

AD9215BCPZ-105

Part No AD9215BCPZ-105
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 10-Bit, 65/80/105 MSPS, 3V A/D Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 10
Sampling Rate 105M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type Internal
Operating Supply Voltage 2.7 V ~ 3.3 V
Voltage - Supply, Digital 2.25 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 32-WFQFN Exposed Pad, CSP
Manufacturer Package 32-LFCSP-WQ (5x5)
Win Source Part Number 1138963-AD9215BCPZ-105
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD9215
Introduction Date August 20, 2002
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD9215BCPZ-105 CAD Model

Description

Analog Devices Inc. AD9215BCPZ-105: High-Performance ADC

The AD9215BCPZ-105 is a cutting-edge Analog-to-Digital Converter (ADC) produced by the renowned semiconductor manufacturer, Analog Devices Inc. This high-speed ADC is designed to deliver exceptional performance with a sampling rate of 105 MSPS (Mega Samples Per Second), making it an ideal choice for a wide range of demanding applications such as wireless communication, medical imaging, and instrumentation.

Encased in a compact LFCSP (Lead Frame Chip Scale Package), the AD9215BCPZ-105 offers a 10-bit resolution, allowing it to capture fine details and subtle nuances in the input signal. This precision is crucial for applications that require accurate signal processing, such as radar systems and digital oscilloscopes.

The device operates within a single 3.3V supply, minimizing power consumption without compromising on performance. Furthermore, it features an on-chip voltage reference and sample-and-hold circuit, which simplifies the design and reduces the need for external components. This integration helps in achieving a more compact and cost-effective system design.

One of the key attributes of the AD9215BCPZ-105 is its use of advanced design techniques to achieve both high dynamic performance and low power consumption. It boasts an impressive Signal-to-Noise Ratio (SNR) and Spurious-Free Dynamic Range (SFDR), ensuring that the digital output accurately represents the original signal without introducing significant noise or distortion.

For enhanced flexibility, the ADC supports various input ranges and includes a user-selectable input range feature. This allows designers to optimize the device for specific signal amplitudes, thereby improving the overall system performance. Additionally, it offers a differential input which provides improved noise immunity, a critical factor in maintaining signal integrity in electrically noisy environments.

The AD9215BCPZ-105 also includes a digital error correction feature that compensates for sample-to-sample timing variations, further enhancing its performance. This makes it a robust choice for systems that require consistent, high-quality data conversion in challenging conditions.

In summary, the AD9215BCPZ-105 from Analog Devices Inc. is a versatile and high-performing ADC that combines speed, precision, and low power consumption, making it a top choice for engineers and designers in a variety of high-speed data acquisition applications.

You May Also Be Interested in

Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.3096 $60.6192
5+ $24.8694 $124.3470
7+ $24.0922 $168.6454
9+ $23.3151 $209.8359
12+ $22.5379 $270.4548
15+ $20.2064 $303.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,938 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess