EN
  • EN
  • DE

AD9218BSTZ-105

Part No AD9218BSTZ-105
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT DUAL 105MSPS 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 10
Sampling Rate 105M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Reference Type Internal
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
Features Simultaneous Sampling
Temperature Range - Operating -40°C to 85°C
Case / Package 48-LQFP (7x7)
Win Source Part Number 077306-AD9218BSTZ-105
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9218BSTZ-105 CAD Model

Description

Analog Devices AD9218BSTZ-105: High-Speed ADC

The AD9218BSTZ-105 is a state-of-the-art dual-channel analog-to-digital converter (ADC) developed by Analog Devices Inc., a renowned leader in high-performance signal processing technology. This ADC is designed to deliver exceptional accuracy and speed, making it an ideal choice for a wide range of demanding applications, including medical imaging systems, data acquisition, and communication systems.

With a 10-bit resolution and a 105 MSPS (Mega Samples Per Second) sampling rate, the AD9218BSTZ-105 provides precise digital outputs from analog inputs, allowing for high-fidelity signal processing. It is built using a multistage differential pipelined architecture with output error correction logic to ensure reliable performance under various conditions.

The device features two ADC cores, each with its own dedicated track-and-hold circuit, which enables simultaneous sampling of two channels. This dual-channel configuration is particularly beneficial for applications requiring high channel density or complex signal analysis, such as I/Q demodulation schemes.

Key features of the AD9218BSTZ-105 include:

  • High-Speed Performance: 105 MSPS ensures rapid data acquisition for real-time processing.
  • Dual-Channel: Two independent ADC channels allow for simultaneous data capture, enhancing throughput and system efficiency.
  • Low Power Consumption: Optimized for power-sensitive applications, the device maintains high performance while minimizing power usage.
  • Flexible Interface: The ADC supports various digital interface standards, including LVDS (Low Voltage Differential Signaling) and CMOS, facilitating easy integration into existing systems.
  • Excellent Dynamic Performance: Features such as a high signal-to-noise ratio (SNR) and low distortion contribute to superior output signal quality.

The AD9218BSTZ-105 is available in a compact 64-lead LQFP (Low Profile Quad Flat Package), which is suitable for space-constrained applications. Analog Devices Inc. provides comprehensive technical support, including detailed datasheets, application notes, and design resources, to assist developers in harnessing the full potential of this high-speed ADC in their projects.

Whether it's for telecommunications, radar systems, or digital imaging, the AD9218BSTZ-105 from Analog Devices Inc. represents a blend of performance, precision, and reliability, ensuring that your sophisticated electronic systems function at their best.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.9083 $89.8166
3+ $36.8479 $110.5437
5+ $35.6964 $178.4820
6+ $34.5449 $207.2694
8+ $33.3934 $267.1472
11+ $29.9389 $329.3279
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess