EN
  • EN
  • DE

AD9433BSVZ-105

Part No AD9433BSVZ-105
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT PIPELINED 52TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Number of Bits 12
Sampling Rate (Per Second) 105M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 2.7V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 52-TQFP Exposed Pad
Supplier Device Package 52-TQFP-EP (10x10)
Mounting Type Surface Mount
Base Product Number AD9433
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 910032-AD9433BSVZ-105
Ultra Librarian 3D Model Ultra Librarian AD9433BSVZ-105 CAD Model

Description

The AD9433BSVZ-105 is a high-performance, single-channel, 12-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in the semiconductor industry. This ADC operates at a sampling rate of 105 MSPS (mega samples per second), delivering exceptional accuracy and speed, which makes it an excellent choice for demanding applications that require high data throughput and precision.

The AD9433BSVZ-105 features a pipelined architecture with an on-chip sample-and-hold circuit that provides a wide dynamic range and ensures reliable performance even at high input frequencies. The device boasts a SNR (signal-to-noise ratio) of 70.5 dBFS (decibels relative to full scale) and an SFDR (spurious-free dynamic range) of 85 dBc, highlighting its ability to maintain signal fidelity in complex signal environments.

Designed for versatility, the AD9433BSVZ-105 can be employed in a variety of applications, including wireless communication systems, radar and satellite systems, medical imaging, and professional video equipment. Its robust design also makes it suitable for instrumentation and test equipment where precision and reliability are critical.

The device comes in a compact 64-lead LQFP (low-profile quad flat package) that is engineered for easy integration into system designs. It operates over a temperature range of -40°C to +85°C, ensuring stable performance across diverse environmental conditions.

Analog Devices provides comprehensive technical support for the AD9433BSVZ-105, including detailed datasheets, reference designs, and application notes to assist designers in harnessing the full potential of this ADC in their projects.

In summary, the AD9433BSVZ-105 from Analog Devices Inc. represents a blend of high-speed data acquisition, exceptional accuracy, and reliability, making it a top-tier solution for professionals seeking to enhance the performance of their digital signal processing systems.

You May Also Be Interested in

Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.9008 $79.9008
2+ $65.5596 $131.1192
3+ $63.5109 $190.5327
4+ $61.4622 $245.8488
5+ $59.4134 $297.0670
7+ $53.2672 $372.8704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess