EN
  • EN
  • DE

AD9462BCPZ-125

Part No AD9462BCPZ-125
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1017761-AD9462BCPZ-125
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD9462BCPZ-125 CAD Model

Description

AD9462BCPZ-125: High-Performance 16-Bit Analog-to-Digital Converter

The AD9462BCPZ-125 is a state-of-the-art 16-bit Analog-to-Digital Converter (ADC) from Analog Devices Inc., designed for applications requiring high data acquisition rates and exceptional dynamic performance. With its impressive sampling rate of 125 MSPS (Mega Samples Per Second), this ADC is well-suited for advanced digital imaging, radar systems, and communication applications where accuracy and speed are paramount.

Encased in a compact LFCSP (Lead Frame Chip Scale Package) form factor, the AD9462BCPZ-125 integrates a multistage, differential pipelined architecture with output error correction logic to deliver robust and reliable performance. This design enables the ADC to achieve a high spurious-free dynamic range (SFDR) and signal-to-noise ratio (SNR), ensuring the fidelity of signal conversion from analog to digital form.

Key features of the AD9462BCPZ-125 include:

  • High Sampling Rate: With a 125 MSPS sampling rate, this ADC captures high-frequency signals with precision, making it ideal for demanding applications such as medical imaging and wireless communications.
  • Superior Signal Integrity: A 16-bit resolution and an excellent SNR provide clean, accurate digital outputs that preserve the integrity of the original signal.
  • Flexible Interface: The ADC offers a user-friendly, parallel LVDS (Low-Voltage Differential Signaling) interface that facilitates easy integration into various digital systems.
  • Low Power Consumption: Designed for efficiency, the AD9462BCPZ-125 minimizes power usage, making it suitable for portable and remote sensing applications.
  • Durable and Reliable: The robust LFCSP packaging ensures that the device can withstand harsh industrial environments while maintaining consistent performance.

Whether it's for instrumentation, spectrum analysis, or digital receivers, the AD9462BCPZ-125 from Analog Devices Inc. offers a blend of speed, precision, and reliability. Its advanced features make it an essential component for designers looking to create sophisticated electronic systems that require high-speed, high-fidelity analog-to-digital conversion.

For further information, including detailed specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their technical support team for assistance in integrating the AD9462BCPZ-125 into your next project.

You May Also Be Interested in

CJT Connectors
Lowest to $0.0863
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Amic
Lowest to $2.1666
Generic
Need more? Email Us
TDK Corporation
Need more? Email Us
CJT Connectors
Lowest to $0.0081
Allegro MicroSystems, LLC
Lowest to $1.6087

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess