EN
  • EN
  • DE

AD9483KS-100

Part No AD9483KS-100
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Triple 8-Bit, 140 MSPS A/D Converter / 3-Channel Triple ADC Flash 100Msps 8-bit Parallel 100-Pin MQFP Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Analog to Digital Converters(ADC)
Manufacturer Analog Devices Inc.
Win Source Part Number 172347-AD9483KS-100
Popularity Medium
Supply and Demand Status Balance
Family Name AD9483
Introduction Date December 04, 1998
ECCN EAR99
Country of Origin China, Ireland, Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD9483KS-100 CAD Model

Description

AD9483KS-100 Product Image

The AD9483KS-100 is a high-performance, 8-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in precision high-performance integrated circuits. This ADC operates at a sampling rate of 100 MSPS (Mega Samples Per Second), providing accurate and rapid data conversion for a wide array of applications. The AD9483KS-100 is particularly well-suited for applications requiring high-speed data acquisition such as medical imaging, communications, and instrumentation.

Key Features:

  • High-Speed Performance: With a sampling rate of 100 MSPS, the AD9483KS-100 ensures swift and precise data conversion, making it ideal for high-speed signal processing tasks.
  • Resolution: The 8-bit resolution of this ADC offers a fine balance between data size and quality, providing sufficient detail for many demanding applications without generating excessive amounts of data.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9483KS-100 minimizes power usage, which is crucial for portable and battery-powered devices.
  • On-Chip Reference: An integrated voltage reference simplifies system design by reducing the number of external components required.
  • Easy Interface: The device features a user-friendly parallel interface, which facilitates straightforward connection to most digital signal processors (DSPs) and microcontrollers.

Applications:

  • Medical Imaging Systems
  • Professional Video Cameras
  • Telecommunications Infrastructure
  • Instrumentation and Control Systems
  • High-Speed Data Acquisition Systems

The AD9483KS-100 is housed in a compact package, making it suitable for space-constrained applications. Its robust design ensures reliable operation even in harsh environments, which is critical for industrial and outdoor applications. Analog Devices Inc. provides comprehensive technical support and documentation for the AD9483KS-100, ensuring that integrating this ADC into your design is as smooth as possible.

For detailed specifications, technical documents, and tools to support your design process, visit the official Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.7558 $83.2674
6+ $22.7743 $136.6458
8+ $22.0628 $176.5024
11+ $21.3502 $234.8522
14+ $20.6387 $288.9418
19+ $18.5043 $351.5817
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,790 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess