EN
  • EN
  • DE

AD9518-1ABCPZ

Part No AD9518-1ABCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GEN 6CH 2.65GHZ 48LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Clock Generator, Fanout Distribution
Input CMOS, LVDS, LVPECL
Output LVPECL
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 2.65GHz
Supply Voltage - Operating 3.135 V to 3.465 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-LFCSP-VQ (7x7)
Win Source Part Number 008601-AD9518-1ABCPZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9518-1ABCPZ CAD Model

Description

The AD9518-1ABCPZ is a versatile clock generator integrated circuit designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This precision device is engineered to provide a low jitter, low phase noise clock distribution and generation solution suitable for a wide range of applications including wireless infrastructure, instrumentation, and communication systems.

Key Features:

  • Integrated PLL (Phase-Locked Loop): The AD9518-1ABCPZ contains a PLL core that is capable of operating at high frequencies with excellent phase noise performance, ensuring stable and reliable clock generation.
  • Multiple Outputs: Equipped with six LVPECL (Low Voltage Positive Emitter-Coupled Logic) outputs, the device can support numerous synchronized clock outputs for various system components.
  • Programmable Dividers: The device includes programmable dividers allowing for a wide range of output frequencies, making it adaptable to different system requirements.
  • Versatile Input Options: It accepts a variety of reference input types, including crystal, LVPECL, LVDS, or CMOS signals, providing flexibility in system design.
  • Low Jitter Performance: With its low jitter specification, the AD9518-1ABCPZ ensures high-quality signal integrity, which is crucial for high-speed communication and data transfer.

Applications:

The AD9518-1ABCPZ is ideal for use in multiple applications where precise clock distribution is critical. These include:

  • Wireless and wired communication infrastructure
  • Data acquisition systems
  • Networking equipment such as routers and switches
  • Test and measurement instrumentation
  • Aerospace and defense electronics

Package and Quality:

The device is offered in a compact LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications. The AD9518-1ABCPZ is designed with the high-quality standards that Analog Devices Inc. is known for, ensuring reliability and performance in demanding environments.

For engineers and designers looking for a clock solution that offers precision, flexibility, and reliability, the AD9518-1ABCPZ from Analog Devices Inc. is an outstanding choice that will meet and exceed performance expectations.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0067 $57.0201
7+ $15.5953 $109.1671
10+ $15.1079 $151.0790
14+ $14.6206 $204.6884
18+ $14.1332 $254.3976
24+ $12.6712 $304.1088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess