EN
  • EN
  • DE

AD9553BCPZ-REEL7

Part No AD9553BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Application Specific
Description Flexible Clock Translator for GPON, Base Station, SONET/SDH, T1/E1, and Ethernet | IC INTEGER-N CLCK GEN 32LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
PLL Yes
Main Purpose Ethernet, GPON, SONET/SHD, T1/E1
Input CMOS, LVDS, Crystal
Output CMOS, LVDS, LVPECL
Frequency - Max 810MHz
Supply Voltage (V) 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-WQ (5x5)
Family Part Number AD9553
Manufacturer Pack Quantity 1,500
MSL Level 3 (168 Hours)
Win Source Part Number 1139124-AD9553BCPZ-REEL7
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9553BCPZ-REEL7 CAD Model

Description

Product Overview: AD9553BCPZ-REEL7

The AD9553BCPZ-REEL7 is a state-of-the-art clock generation and distribution product from the renowned manufacturer Analog Devices Inc. Designed for precision and reliability, this device is an ideal solution for applications that require high-performance clock management.

This product comes in a compact LFCSP (Lead Frame Chip Scale Package) with a 32-lead footprint, offering a space-saving solution for modern electronic systems. It is supplied on a 7-inch reel, making it suitable for automated assembly processes, and is part of the REEL7 packaging series which ensures compatibility with industry-standard pick-and-place equipment.

The AD9553BCPZ-REEL7 offers a flexible clock solution with a multi-output clock generator and translator, which is capable of generating low jitter and low phase noise clocks. This makes it an excellent choice for telecommunications, networking, and data communications equipment, where signal integrity is paramount.

Key features of the AD9553BCPZ-REEL7 include:

  • Multiple configurable outputs for generating various clock frequencies
  • Low jitter and phase noise for high-quality signal transmission
  • Wide operating temperature range, ensuring reliability in various environments
  • Programmable via a serial interface, allowing for customization to specific application needs
  • Integrated PLL (Phase-Locked Loop) for stable frequency synthesis

With its robust design, the AD9553BCPZ-REEL7 is engineered to meet the stringent requirements of communication infrastructure, ensuring that systems operate with the timing precision needed for high-speed data transfer and signal processing.

Whether you are designing a complex data center, working on advanced networking equipment, or developing high-speed communication systems, the AD9553BCPZ-REEL7 from Analog Devices Inc. offers a versatile and reliable solution for your clock management needs.

For detailed specifications, application notes, and support documentation, customers are encouraged to visit the Analog Devices Inc. website or contact their technical support for personalized assistance.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK / IC Output
Lowest to $65.2829
Renesas Electronics America
9DBL0243A 2-O/P LP-HCSL ZDB, ZO=
Need more? Email Us
Renesas Electronics America
IC CLOCK GEN FREESCALE 48TSSOP / Freescale P10xx, P20xx Processors IC 125MHz 1 Output 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC FREQUENCY GENERATOR 56TSSOP / Memory, DIMM, PCI Express (PCIe) Clock Generator IC Output 56-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 48VFQPN / PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 100MHz 1 Output 48-VFQFPN
Lowest to $1.6090
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 28SSOP / PCI Express (PCIe) Fanout Buffer (Distribution), Zero Delay Buffer, Multiplexer IC 166MHz 1 Output 28-SSOP
Lowest to $4.0282
Renesas Electronics America
IC CLOCK SYNTHESIZER / IC Output
Need more? Email Us
ON Semiconductor
IC CLOCK DRIVER VERT VCT24
Lowest to $4.8972
Renesas Electronics America
IC TIMING CTRL HUB P4 48SSOP / Intel CPU, PCI Express (PCIe), Timing Control Hub™ Programmable Timing IC 444MHz 1 Output 48-SSOP
Lowest to $16.3213

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4811 $57.9244
9+ $11.8819 $106.9371
14+ $11.5106 $161.1484
18+ $11.1393 $200.5074
24+ $10.7680 $258.4320
32+ $9.6541 $308.9312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess