EN
  • EN
  • DE

AD9625BBPZ-2.5

Part No AD9625BBPZ-2.5
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 1-Channel Single ADC Pipelined 2.5Gsps 12-bit JESD204B 196-Pin TEBGA Tray / IC ADC 12BIT 2.5GSPS 3V 196BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Manufacturer Package 196-LFBGA
Supplier Device Package 196-BGA-ED (12x12)
Mounting Style SMD
Family Part Number AD9625
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 759322-AD9625BBPZ-2.5
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD9625
Introduction Date June 02, 2014
ECCN 3A001.a.5.a.3
Country of Origin Republic of Korea
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD9625BBPZ-2.5 CAD Model

Description

Product Overview: AD9625BBPZ-2.5 from Analog Devices Inc.

The AD9625BBPZ-2.5 is a high-performance, 12-bit analog-to-digital converter (ADC) engineered by the renowned semiconductor manufacturer Analog Devices Inc. Designed to deliver exceptional accuracy and speed, this ADC is an ideal solution for applications that require high-bandwidth signal digitization, such as radar systems, spectrum analyzers, and advanced communication systems.

Key Features

  • Sampling Rate: The AD9625BBPZ-2.5 boasts an impressive sampling rate of up to 2.5 GSPS (gigasamples per second), which enables it to capture high-frequency signals with great fidelity.
  • Resolution: With a 12-bit resolution, this ADC offers fine quantization levels, resulting in detailed and accurate digital representations of the input analog signals.
  • Input Bandwidth: The device features a wide analog input bandwidth, which supports a variety of signal types and ensures that high-frequency components are accurately converted.
  • Signal-to-Noise Ratio (SNR): The AD9625BBPZ-2.5 provides an excellent SNR, minimizing the noise in digital outputs and enhancing signal quality.
  • Power Efficiency: Despite its high-speed operation, the ADC is designed for power efficiency, which is critical for minimizing heat generation and power consumption in dense electronic systems.

Package and Integration

The AD9625BBPZ-2.5 is housed in a compact 72-lead LFCSP (Lead Frame Chip Scale Package) that is conducive to space-constrained applications. Its footprint is optimized for easy integration into system designs, and the device is fully supported by the Analog Devices High-Speed Converter Evaluation Platform, which simplifies the process of device evaluation and system prototyping.

Applications

Given its high-speed, high-resolution capabilities, the AD9625BBPZ-2.5 is suitable for a wide range of demanding applications:

  • High-speed data acquisition systems
  • Wireless and wired broadband communication systems
  • Instrumentation: oscilloscopes, spectrum analyzers
  • Radar and satellite communication systems
  • Medical imaging equipment

In summary, the AD9625BBPZ-2.5 from Analog Devices Inc. represents a blend of performance, efficiency, and reliability, making it an excellent choice for designers looking to tackle the challenges of high-speed signal processing in today's advanced electronic systems.

You May Also Be Interested in

Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $503.4965 $503.4965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess