EN
  • EN
  • DE

AD9627ABCPZ-105

Part No AD9627ABCPZ-105
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT PIPELINED 64LFCSP / 1.8 V Dual Analog-to-Digital Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Tray
Number of Bits 12
Sampling Rate (Per Second) 105M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 1.7V ~ 1.9V
Voltage - Supply, Digital 1.7V ~ 1.9V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 64-VFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-VQ (9x9)
Mounting Style SMD
Part Number Series AD9627
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812860-AD9627ABCPZ-105
Ultra Librarian 3D Model Ultra Librarian AD9627ABCPZ-105 CAD Model

Description

AD9627ABCPZ-105: High-Performance ADC from Analog Devices Inc.

The AD9627ABCPZ-105 is a state-of-the-art analog-to-digital converter (ADC) developed by Analog Devices Inc., a renowned leader in high-performance signal processing. This particular model is designed to deliver exceptional accuracy and speed, making it an ideal choice for a wide range of applications, including wireless communication, radar systems, instrumentation, and medical imaging devices.

At the core of the AD9627ABCPZ-105 lies its high sampling rate of 105 MSPS (Mega Samples Per Second), which ensures the capture of fast-changing signals with high fidelity. The device operates with a resolution of 12-bits, providing the precision required for demanding signal processing tasks. The combination of high speed and accuracy enables the capture of subtle nuances in signal waveforms that are critical for advanced digital signal processing (DSP).

The ADC features a differential input with a wide input bandwidth that supports a variety of signal types. Its design includes an on-chip voltage reference and a sample-and-hold circuit, which simplify system design and reduce the need for external components. This level of integration helps to minimize board space and power consumption, making the AD9627ABCPZ-105 a highly efficient solution for compact and energy-sensitive applications.

Furthermore, the AD9627ABCPZ-105 is equipped with a serial LVDS (Low Voltage Differential Signaling) output interface that ensures robust, high-speed data transfers while minimizing noise and electromagnetic interference. This feature is particularly important in environments where maintaining signal integrity is paramount.

Analog Devices Inc. has packaged the AD9627ABCPZ-105 in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) that measures just 5x5 mm, which is conducive to space-constrained applications. The device operates over the industrial temperature range, ensuring reliable performance under varying environmental conditions.

Overall, the AD9627ABCPZ-105 ADC is a testament to Analog Devices Inc.’s commitment to providing advanced, high-quality components that address the needs of modern electronic systems. Its performance and features make it a versatile and valuable component for any application requiring high-speed and precise analog-to-digital conversion.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Microchip Technology
IC ADC 16BIT 20-UQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess